General Cable Industrial Cord/Cable 01102.XX.01

Description
STAGE LIGHTING CABLE TYPE 0.69 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 3/0 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL 1672/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 640 LB/MFT
Datasheet
Description
STAGE LIGHTING CABLE TYPE 0.69 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 3/0 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL 1672/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 640 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01102.XX.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01102.XX.01
Industrial Cord/Cable 01102.XX.01
STAGE LIGHTING CABLE TYPE 0.69 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 3/0 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL 1672/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 640 LB/MFT
  • STAGE LIGHTING CABLE TYPE
  • 0.69 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • 350 AMPERE CURRENT RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • VU-TRON[R] JACKET MATERIAL
  • 1672/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • WEIGHT 640 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01102.XX.01
Product Name Industrial Cord/Cable
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Power cable for 2827 to Netgear Switch ( - AQ-0643--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details