General Cable Industrial Cord/Cable 01102.99.01

Description
STAGE LIGHTING CABLE TYPE 0.69 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 3/0 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL REEL PACKAGE TYPE 1672/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 640 LB/MFT
Datasheet
Description
STAGE LIGHTING CABLE TYPE 0.69 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 3/0 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL REEL PACKAGE TYPE 1672/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 640 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01102.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01102.99.01
Industrial Cord/Cable 01102.99.01
STAGE LIGHTING CABLE TYPE 0.69 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 3/0 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL REEL PACKAGE TYPE 1672/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 640 LB/MFT
  • STAGE LIGHTING CABLE TYPE
  • 0.69 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • 350 AMPERE CURRENT RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • VU-TRON[R] JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 1672/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • WEIGHT 640 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01102.99.01
Product Name Industrial Cord/Cable
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2468 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details