General Cable Industrial Cord/Cable 01101.XX.01

Description
STAGE LIGHTING CABLE TYPE 0.78 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 405 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 4/0 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL 2090/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 805 LB/MFT
Datasheet
Description
STAGE LIGHTING CABLE TYPE 0.78 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 405 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 4/0 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL 2090/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 805 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01101.XX.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01101.XX.01
Industrial Cord/Cable 01101.XX.01
STAGE LIGHTING CABLE TYPE 0.78 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 405 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 4/0 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL 2090/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 805 LB/MFT
  • STAGE LIGHTING CABLE TYPE
  • 0.78 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • 405 AMPERE CURRENT RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 4/0 AWG CONDUCTOR SIZE
  • VU-TRON[R] JACKET MATERIAL
  • 2090/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • WEIGHT 805 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01101.XX.01
Product Name Industrial Cord/Cable
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details