General Cable Extension Cord 01006.63.01

Description
BLACK COLOR 6 FT NEMA 14-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 300 V VOLTAGE RATING 30 AMPERE AT 250 V CURRENT RATING 4 CONDUCTOR(S) (4) 10 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
Datasheet
Description
BLACK COLOR 6 FT NEMA 14-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 300 V VOLTAGE RATING 30 AMPERE AT 250 V CURRENT RATING 4 CONDUCTOR(S) (4) 10 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 01006.63.01 - General Cable
Highland Heights, KY, USA
Extension Cord
01006.63.01
Extension Cord 01006.63.01
BLACK COLOR 6 FT NEMA 14-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 300 V VOLTAGE RATING 30 AMPERE AT 250 V CURRENT RATING 4 CONDUCTOR(S) (4) 10 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
  • BLACK COLOR
  • 6 FT
  • NEMA 14-30P CONFIGURATION
  • UL APPROVAL
  • DRYER APPLICATION
  • 300 V VOLTAGE RATING
  • 30 AMPERE AT 250 V CURRENT RATING
  • 4 CONDUCTOR(S)
  • (4) 10 AWG CONDUCTOR SIZE
  • SRDT, PVC, 60 DEG C CORD TYPE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 01006.63.01
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, China, V-Lock cord retaining, 6.0 m, Connector IEC C19, RVV 300/500 3x1.5, black - 3-102-501 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 2384530 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American Cordset w/C19 Angled Connector - 71804140250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details