General Cable Extension Cord 00790.63.07

Description
BLUE COLOR 10 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJEOOW, TPE, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) POWR-CENTER[R] BRAND
Datasheet
Description
BLUE COLOR 10 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJEOOW, TPE, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) POWR-CENTER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 00790.63.07 - General Cable
Highland Heights, KY, USA
Extension Cord
00790.63.07
Extension Cord 00790.63.07
BLUE COLOR 10 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJEOOW, TPE, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) POWR-CENTER[R] BRAND
  • BLUE COLOR
  • 10 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SJEOOW, TPE, -40 TO 60 DEG C CORD TYPE
  • 3 OUTLET(S)
  • POWR-CENTER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 00790.63.07
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 2.5 A, Europlug, 2.0 m, Connector IEC C5, H05VV-F3G0.75, black - 6052.0042 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Sensor & Actuator Cables - 2384561 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details