General Cable Power Supply/Appliance Cord 00772.63.17

Description
BEIGE COLOR 9 FT NEMA 5-20 CONFIGURATION UL APPROVAL AIR CONDITIONER, DEHUMIDIFIER, FREEZER, MICROWAVE, REFRIGERATOR APPLICATION 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SPT-3, PVC, 300 V, 60 DEG C CORD TYPE FEMALE OUTLET MALE PLUG 90 DEGREE INLET
Datasheet
Description
BEIGE COLOR 9 FT NEMA 5-20 CONFIGURATION UL APPROVAL AIR CONDITIONER, DEHUMIDIFIER, FREEZER, MICROWAVE, REFRIGERATOR APPLICATION 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SPT-3, PVC, 300 V, 60 DEG C CORD TYPE FEMALE OUTLET MALE PLUG 90 DEGREE INLET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 00772.63.17 - General Cable
Highland Heights, KY, USA
Power Supply/Appliance Cord
00772.63.17
Power Supply/Appliance Cord 00772.63.17
BEIGE COLOR 9 FT NEMA 5-20 CONFIGURATION UL APPROVAL AIR CONDITIONER, DEHUMIDIFIER, FREEZER, MICROWAVE, REFRIGERATOR APPLICATION 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SPT-3, PVC, 300 V, 60 DEG C CORD TYPE FEMALE OUTLET MALE PLUG 90 DEGREE INLET
  • BEIGE COLOR
  • 9 FT
  • NEMA 5-20 CONFIGURATION
  • UL APPROVAL
  • AIR CONDITIONER, DEHUMIDIFIER, FREEZER, MICROWAVE, REFRIGERATOR APPLICATION
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SPT-3, PVC, 300 V, 60 DEG C CORD TYPE
  • FEMALE OUTLET
  • MALE PLUG 90 DEGREE INLET
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 00772.63.17
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384509 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Israeli 10Amp Power Cord - 86275000 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details