General Cable Power Supply/Appliance Cord 00762.63.17

Description
BEIGE COLOR 9 FT NEMA 6-20 CONFIGURATION UL APPROVAL AIR CONDITIONER, DEHUMIDIFIER, FREEZER, MICROWAVE, REFRIGERATOR APPLICATION 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SPT-3, PVC, 300 V, 60 DEG C CORD TYPE FEMALE OUTLET MALE PLUG 90 DEGREE INLET
Datasheet
Description
BEIGE COLOR 9 FT NEMA 6-20 CONFIGURATION UL APPROVAL AIR CONDITIONER, DEHUMIDIFIER, FREEZER, MICROWAVE, REFRIGERATOR APPLICATION 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SPT-3, PVC, 300 V, 60 DEG C CORD TYPE FEMALE OUTLET MALE PLUG 90 DEGREE INLET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 00762.63.17 - General Cable
Highland Heights, KY, USA
Power Supply/Appliance Cord
00762.63.17
Power Supply/Appliance Cord 00762.63.17
BEIGE COLOR 9 FT NEMA 6-20 CONFIGURATION UL APPROVAL AIR CONDITIONER, DEHUMIDIFIER, FREEZER, MICROWAVE, REFRIGERATOR APPLICATION 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SPT-3, PVC, 300 V, 60 DEG C CORD TYPE FEMALE OUTLET MALE PLUG 90 DEGREE INLET
  • BEIGE COLOR
  • 9 FT
  • NEMA 6-20 CONFIGURATION
  • UL APPROVAL
  • AIR CONDITIONER, DEHUMIDIFIER, FREEZER, MICROWAVE, REFRIGERATOR APPLICATION
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SPT-3, PVC, 300 V, 60 DEG C CORD TYPE
  • FEMALE OUTLET
  • MALE PLUG 90 DEGREE INLET
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 00762.63.17
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 820126-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
VAC17KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-795 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details