General Cable Extension Cord 00594.63.04

Description
ORANGE COLOR 2 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION 600 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE STW, PVC, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) POWR-CENTER[R] BRAND
Datasheet
Description
ORANGE COLOR 2 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION 600 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE STW, PVC, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) POWR-CENTER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 00594.63.04 - General Cable
Highland Heights, KY, USA
Extension Cord
00594.63.04
Extension Cord 00594.63.04
ORANGE COLOR 2 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION 600 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE STW, PVC, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) POWR-CENTER[R] BRAND
  • ORANGE COLOR
  • 2 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION
  • 600 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • STW, PVC, -40 TO 60 DEG C CORD TYPE
  • 3 OUTLET(S)
  • POWR-CENTER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 00594.63.04
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 820893-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Rated Current 10 amps
Rated Voltage 250 volts
View Details
NEMA 6-20P to IEC 60320 C19, 12AWG / 3C, SJT, 60C, 98 inches - 228003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details