General Cable Power Supply/Appliance Cord 00436.63.17

Description
BEIGE COLOR 6 FT NEMA 5-15 CONFIGURATION UL APPROVAL AIR CONDITIONER, DEHUMIDIFIER, FREEZER, MICROWAVE, REFRIGERATOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, PVC, 300 V, 60 DEG C CORD TYPE FEMALE OUTLET MALE PLUG 90 DEGREE INLET
Datasheet
Description
BEIGE COLOR 6 FT NEMA 5-15 CONFIGURATION UL APPROVAL AIR CONDITIONER, DEHUMIDIFIER, FREEZER, MICROWAVE, REFRIGERATOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, PVC, 300 V, 60 DEG C CORD TYPE FEMALE OUTLET MALE PLUG 90 DEGREE INLET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 00436.63.17 - General Cable
Highland Heights, KY, USA
Power Supply/Appliance Cord
00436.63.17
Power Supply/Appliance Cord 00436.63.17
BEIGE COLOR 6 FT NEMA 5-15 CONFIGURATION UL APPROVAL AIR CONDITIONER, DEHUMIDIFIER, FREEZER, MICROWAVE, REFRIGERATOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, PVC, 300 V, 60 DEG C CORD TYPE FEMALE OUTLET MALE PLUG 90 DEGREE INLET
  • BEIGE COLOR
  • 6 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • AIR CONDITIONER, DEHUMIDIFIER, FREEZER, MICROWAVE, REFRIGERATOR APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SPT-3, PVC, 300 V, 60 DEG C CORD TYPE
  • FEMALE OUTLET
  • MALE PLUG 90 DEGREE INLET
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 00436.63.17
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Interconnection, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black - 3-100-362 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 821113-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 3.93 inch (99.82 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details