Economically priced
Displays pressure in a 4-digit LED display
Auto zero
Auto span
Auto calibration
2 alarms with adjustable setpoint
Touch-type keypad
Built-in strain gage bridge excitation
Filter for digit stabilization
Coded access for user lockout
Transducer
Better than ±0.50% accuracy
Fluid-filled system for temperature stability
80% output signal for easy calibration
17-7 PH stainless steel corrugated diaphragm with GTP coating
Oil-fill is FDA approved - meets requirements CFR172.3620 and CFR172.878
Gefran
Done
Datasheet
Description
Economically priced
Displays pressure in a 4-digit LED display
Auto zero
Auto span
Auto calibration
2 alarms with adjustable setpoint
Touch-type keypad
Built-in strain gage bridge excitation
Filter for digit stabilization
Coded access for user lockout
Transducer
Better than ±0.50% accuracy
Fluid-filled system for temperature stability
80% output signal for easy calibration
17-7 PH stainless steel corrugated diaphragm with GTP coating
Oil-fill is FDA approved - meets requirements CFR172.3620 and CFR172.878
Economically priced
Displays pressure in a 4-digit LED display
Auto zero
Auto span
Auto calibration
2 alarms with adjustable setpoint
Touch-type keypad
Built-in strain gage bridge excitation
Filter for digit stabilization
Coded access for user lockout
Transducer
Better than ±0.50% accuracy
Fluid-filled system for temperature stability
80% output signal for easy calibration
17-7 PH stainless steel corrugated diaphragm with GTP coating
Oil-fill is FDA approved - meets requirements CFR172.3620 and CFR172.878
Economically priced
Displays pressure in a 4-digit LED display
Auto zero
Auto span
Auto calibration
2 alarms with adjustable setpoint
Touch-type keypad
Built-in strain gage bridge excitation
Filter for digit stabilization
Coded access for user lockout
Transducer
Better than ±0.50% accuracy
Fluid-filled system for temperature stability
80% output signal for easy calibration
17-7 PH stainless steel corrugated diaphragm with GTP coating
Oil-fill is FDA approved - meets requirements CFR172.3620 and CFR172.878