Gefran Melt Pressure Control System W0

Description
Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 4 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy Fluid-filled system for temperature stability 80% output signal for easy calibration 17-7 PH stainless steel corrugated diaphragm with GTP coating Oil-fill is FDA approved - meets requirements CFR172.3620 and CFR172.878
Datasheet
Description
Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 4 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy Fluid-filled system for temperature stability 80% output signal for easy calibration 17-7 PH stainless steel corrugated diaphragm with GTP coating Oil-fill is FDA approved - meets requirements CFR172.3620 and CFR172.878
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melt Pressure Control System - W0 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Melt Pressure Control System
W0
Melt Pressure Control System W0
Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 4 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy Fluid-filled system for temperature stability 80% output signal for easy calibration 17-7 PH stainless steel corrugated diaphragm with GTP coating Oil-fill is FDA approved - meets requirements CFR172.3620 and CFR172.878

Economically priced
Displays pressure in a 5-digit LED display
Auto zero
Auto span
Auto calibration
4 alarms with adjustable setpoint
Touch-type keypad
Built-in strain gage bridge excitation
Filter for digit stabilization
Coded access for user lockout
Transducer
Better than ±0.50% accuracy
Fluid-filled system for temperature stability
80% output signal for easy calibration
17-7 PH stainless steel corrugated diaphragm with GTP coating
Oil-fill is FDA approved - meets requirements CFR172.3620 and CFR172.878

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Controllers
Product Number W0
Product Name Melt Pressure Control System
Control Limit
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Controls - 836-C11S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Cordis Dynamic Pressure Controller - CP1 Series - Clippard
Specs
Control Linear
Media Gas
Control Signal Analog Voltage Output
View Details
Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details