Gefran Melt Pressure Control System W0

Description
Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 4 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy Fluid-filled system for temperature stability 80% output signal for easy calibration 17-7 PH stainless steel corrugated diaphragm with GTP coating Oil-fill is FDA approved - meets requirements CFR172.3620 and CFR172.878
Datasheet
Description
Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 4 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy Fluid-filled system for temperature stability 80% output signal for easy calibration 17-7 PH stainless steel corrugated diaphragm with GTP coating Oil-fill is FDA approved - meets requirements CFR172.3620 and CFR172.878
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melt Pressure Control System - W0 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Melt Pressure Control System
W0
Melt Pressure Control System W0
Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 4 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy Fluid-filled system for temperature stability 80% output signal for easy calibration 17-7 PH stainless steel corrugated diaphragm with GTP coating Oil-fill is FDA approved - meets requirements CFR172.3620 and CFR172.878

Economically priced
Displays pressure in a 5-digit LED display
Auto zero
Auto span
Auto calibration
4 alarms with adjustable setpoint
Touch-type keypad
Built-in strain gage bridge excitation
Filter for digit stabilization
Coded access for user lockout
Transducer
Better than ±0.50% accuracy
Fluid-filled system for temperature stability
80% output signal for easy calibration
17-7 PH stainless steel corrugated diaphragm with GTP coating
Oil-fill is FDA approved - meets requirements CFR172.3620 and CFR172.878

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Instruments
Product Number W0
Product Name Melt Pressure Control System
Device Category Controller
Sensor Technology Mechanical Deflection; Strain Gauge
Pressure Measurement Gauge
Features Alarm Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Manometer - PCE-PDA 10l - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
View Details
Vacuum Gauge Controller, Convectron®, Torr Units Model: 475001-00-T - 475001-00-T - Newport MKS
Specs
Device Category Controller
Pressure Measurement Gauge
Display Type Digital Numerical Display; Vacuum Fluorescent
View Details
Manometers - 2050987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Working Pressure Range 0.0 to 14504 psi (0.0 to 10207 m H2O)
View Details
Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details