Gefran Compact Load Cell For Tension/Compression Applications TU

Description
The TU range of load cells are designed for the measurement of static or dynamic loads in compression or traction. All the transducers are calibrated as load cells in units of mass (Kg). The TU series is supplied for nominal loads from 50 Kg to 1 T. This model has an IP67 protection degree so it can be used in aggressive atmospheres often found in the chemical industries. The transducer body is machined from a single piece of stainless steel with no welding. This means that it is highly resistant to mechanical shock and vibration. The compact size means that these cells can be placed in positions that are difficult to acess and where little space is available.
Datasheet
Description
The TU range of load cells are designed for the measurement of static or dynamic loads in compression or traction. All the transducers are calibrated as load cells in units of mass (Kg). The TU series is supplied for nominal loads from 50 Kg to 1 T. This model has an IP67 protection degree so it can be used in aggressive atmospheres often found in the chemical industries. The transducer body is machined from a single piece of stainless steel with no welding. This means that it is highly resistant to mechanical shock and vibration. The compact size means that these cells can be placed in positions that are difficult to acess and where little space is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Load Cell For Tension/Compression Applications - TU - Gefran
25050 Provaglio d'Iseo (BS), Italy
Compact Load Cell For Tension/Compression Applications
TU
Compact Load Cell For Tension/Compression Applications TU
The TU range of load cells are designed for the measurement of static or dynamic loads in compression or traction. All the transducers are calibrated as load cells in units of mass (Kg). The TU series is supplied for nominal loads from 50 Kg to 1 T. This model has an IP67 protection degree so it can be used in aggressive atmospheres often found in the chemical industries. The transducer body is machined from a single piece of stainless steel with no welding. This means that it is highly resistant to mechanical shock and vibration. The compact size means that these cells can be placed in positions that are difficult to acess and where little space is available.

The TU range of load cells are designed for the measurement of static or dynamic loads in compression or traction.
All the transducers are calibrated as load cells in units of mass (Kg).
The TU series is supplied for nominal loads from 50 Kg to 1 T.
This model has an IP67 protection degree so it can be used in aggressive atmospheres often found in the chemical industries.
The transducer body is machined from a single piece of stainless steel with no welding.
This means that it is highly resistant to mechanical shock and vibration.
The compact size means that these cells can be placed in positions that are difficult to acess and where little space is available.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Force and Load Sensors
Product Number TU
Product Name Compact Load Cell For Tension/Compression Applications
Force Rating 110 to 2205 lbs (50 to 1000 kg)
Accuracy 0.20 ±% Full Scale
Force Measured Tension; Compression
Package Pancake
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 606590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
0.25lb/100g/1N Force Gauge - M3-025 - Transcat, Inc.
Specs
Force Rating 0.2500 lbs (0.1134 kg)
Device Gauge / Indicator
View Details
Swivel load foot for HLCB up to 1.76t - 1-HLCB/ZAK/1.76T - Hottinger Brüel & Kjær A/S
Specs
Device Sensor Element / Chip; Sensor / Transducer
View Details