Gefran Armature DC Converters TPD32 Series

Description
The SIEIDrive - TPD32 series of digital converters is available in a wide range of motor power ratings and power supply types for solutions using both two quadrant and four quadrant operation. Designed to minimise user system requirements, the TPD32 offers a range of functions and dedicated application packages to cover the most complex requirements of modern industrial automation systems Functions: Quick start up Autotuning of the speed and current regulators 5 Independent programmable Multi-ramps Programmable Linear and “S”shaped ramps 7 Programmable Multispeeds Independent regulation of the Min/Max speed for each direction sense of rotation Current limitation in accordance with the speed Adaptive gains of the speed regulator Independent management of the integral gain at zero speed Programmable overload control Jog function Motorpotentiometer function I2t motor protection PID function block Servodiameter control function “Speed Draw” function “Autocapture” function (Flying restart) "Droop" function Options: Programming keypad KB I/O expansion card TBO-32 Profibus interface SBI-PDP-32 DeviceNet interface SBI-DN CANopen interface SBI-COP
Datasheet
Description
The SIEIDrive - TPD32 series of digital converters is available in a wide range of motor power ratings and power supply types for solutions using both two quadrant and four quadrant operation. Designed to minimise user system requirements, the TPD32 offers a range of functions and dedicated application packages to cover the most complex requirements of modern industrial automation systems Functions: Quick start up Autotuning of the speed and current regulators 5 Independent programmable Multi-ramps Programmable Linear and “S”shaped ramps 7 Programmable Multispeeds Independent regulation of the Min/Max speed for each direction sense of rotation Current limitation in accordance with the speed Adaptive gains of the speed regulator Independent management of the integral gain at zero speed Programmable overload control Jog function Motorpotentiometer function I2t motor protection PID function block Servodiameter control function “Speed Draw” function “Autocapture” function (Flying restart) "Droop" function Options: Programming keypad KB I/O expansion card TBO-32 Profibus interface SBI-PDP-32 DeviceNet interface SBI-DN CANopen interface SBI-COP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armature DC Converters - TPD32 Series - Gefran
25050 Provaglio d'Iseo (BS), Italy
Armature DC Converters
TPD32 Series
Armature DC Converters TPD32 Series
The SIEIDrive - TPD32 series of digital converters is available in a wide range of motor power ratings and power supply types for solutions using both two quadrant and four quadrant operation. Designed to minimise user system requirements, the TPD32 offers a range of functions and dedicated application packages to cover the most complex requirements of modern industrial automation systems Functions: Quick start up Autotuning of the speed and current regulators 5 Independent programmable Multi-ramps Programmable Linear and “S”shaped ramps 7 Programmable Multispeeds Independent regulation of the Min/Max speed for each direction sense of rotation Current limitation in accordance with the speed Adaptive gains of the speed regulator Independent management of the integral gain at zero speed Programmable overload control Jog function Motorpotentiometer function I2t motor protection PID function block Servodiameter control function “Speed Draw” function “Autocapture” function (Flying restart) "Droop" function Options: Programming keypad KB I/O expansion card TBO-32 Profibus interface SBI-PDP-32 DeviceNet interface SBI-DN CANopen interface SBI-COP

The SIEIDrive - TPD32 series of digital converters is available in a wide range of motor power ratings and power supply types for solutions using both two quadrant and four quadrant operation.
Designed to minimise user system requirements, the TPD32 offers a range of functions and dedicated application packages to cover the most complex requirements of modern industrial automation systems
Functions:
Quick start up
Autotuning of the speed and current regulators
5 Independent programmable Multi-ramps
Programmable Linear and “S”shaped ramps
7 Programmable Multispeeds
Independent regulation of the Min/Max speed for each direction sense of rotation
Current limitation in accordance with the speed
Adaptive gains of the speed regulator
Independent management of the integral gain at zero speed
Programmable overload control
Jog function
Motorpotentiometer function
I2t motor protection
PID function block
Servodiameter control function
“Speed Draw” function
“Autocapture” function (Flying restart)
"Droop" function
Options:
Programming keypad KB
I/O expansion card TBO-32
Profibus interface SBI-PDP-32
DeviceNet interface SBI-DN
CANopen interface SBI-COP

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Motor Speed Controllers
Product Number TPD32 Series
Product Name Armature DC Converters
PC-Based Bus CANopen; DeviceNet; PROFIBUS; RS485; Modbus RTU
Operating Temperature 0 to 50 C (32 to 122 F)
Setup Control Panel
AC Input 230 to 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filtered PWM DC Basic Speed Control (open chassis) -  - Bodine Electric Company
Specs
Power 124 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Sigma SD Spindle Drive - CACP-JU19A3BB - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 1.0
Configuration Stand Alone
Phase   Three Phase
View Details
GA800 Industrial General Purpose Drive - GA80U4302ABM - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
AC Input 380 to 480 volts
Phase   Three Phase
Frequency 60 Hz
View Details
PRO Series Programmable Drives - PRO-A08V48B Pro Series - ElectroCraft
Specs
Axes 1.0
Motor / System DC Brushed; DC Brushless
Power 385 watts
View Details