The SIEIDrive - TPD32 EV series of digital converters is a product of the ever growing technological demands of modern industrial systems, and draws on Gefran’s years of experience in the field of DC motor speed control.
TPD32 EV is available in a wide range of motor power ratings and power supply types. It offers solutions for both 2 quadrant and 4 quadrant operation and system solution as 12 pulses parallel and series configuration.
Designed to minimize user system requirements, the TPD32 offers a range of functions and dedicated application packages to cover the most complex requirements of modern industrial automation systems.
Functions:
Quick start up
Autotuning of the speed and current regulators
5 Independent programmable Multi-ramps
Programmable Linear and “S”shaped ramps
7 Programmable Multispeeds
Independent regulation of the Min/Max speed for each direction sense of rotation
Current limitation in accordance with the speed
Adaptive gains of the speed regulator
Independent management of the integral gain at zero speed
Programmable overload control
Jog function
Motorpotentiometer function
I2t motor protection
PID function block
Servodiameter control functio
“Speed Draw” function
“Autocapture” function (Flying restart)
"Droop" function
Options:
Programming keypad KB – TPD32 EV
I/O expansion card TBO-32
Profibus interface SBI-PDP-32
DeviceNet interface SBI-DN
CANopen interface SBI-COP
Special Configurations
12 Pulses parallel control
12 Pulses series control
System configuration up to 4800A
AC Mains up to 1000Vac
| Gefran | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | TPD32 EV |
| Product Name | Armature DC Converters |
| PC-Based Bus | CANopen; DeviceNet; PROFIBUS; RS485; Modbus RTU |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Setup | Control Panel |
| AC Input | 230 to 690 volts |