Gefran Brushless Servomotors SBM Series

Description
The SBM series of low inertia brushless motors is designed to provide the highest level of achievable acceleration and deceleration characteristics, allowing the highest level of dynamic performance productivity and controllability, requiring a precise and ripid rapid mechanical transmission. The SBM motors are available in six frame sizes, a wide continuous stall torque range (from 2 to 442 Nm) and speeds up to 4000 rpm. Functions: Thermal protection 130°C Integrated two pole resolver Options: IP65 protection (not on motors with fan) Feedback devices: Digital encoder + hall sensors 5-traces SinCos encoder Absolute encoder with SSI and EN-DAT Protocol Custom cable/connector output position (SBM 8-9) Holding brake (supply voltage 24Vdc with tolerance of ±5%) Custom windings B3 flange Fan (SBM 7) Shaft: without key, custom diameter Oil seal Oil exhaust for direct gearbox coupling (SBM 8-9) Accessories: - Removable power and signal connectors - Power and signal cables (custom length)
Datasheet
Description
The SBM series of low inertia brushless motors is designed to provide the highest level of achievable acceleration and deceleration characteristics, allowing the highest level of dynamic performance productivity and controllability, requiring a precise and ripid rapid mechanical transmission. The SBM motors are available in six frame sizes, a wide continuous stall torque range (from 2 to 442 Nm) and speeds up to 4000 rpm. Functions: Thermal protection 130°C Integrated two pole resolver Options: IP65 protection (not on motors with fan) Feedback devices: Digital encoder + hall sensors 5-traces SinCos encoder Absolute encoder with SSI and EN-DAT Protocol Custom cable/connector output position (SBM 8-9) Holding brake (supply voltage 24Vdc with tolerance of ±5%) Custom windings B3 flange Fan (SBM 7) Shaft: without key, custom diameter Oil seal Oil exhaust for direct gearbox coupling (SBM 8-9) Accessories: - Removable power and signal connectors - Power and signal cables (custom length)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Servomotors - SBM Series - Gefran
25050 Provaglio d'Iseo (BS), Italy
Brushless Servomotors
SBM Series
Brushless Servomotors SBM Series
The SBM series of low inertia brushless motors is designed to provide the highest level of achievable acceleration and deceleration characteristics, allowing the highest level of dynamic performance productivity and controllability, requiring a precise and ripid rapid mechanical transmission. The SBM motors are available in six frame sizes, a wide continuous stall torque range (from 2 to 442 Nm) and speeds up to 4000 rpm. Functions: Thermal protection 130°C Integrated two pole resolver Options: IP65 protection (not on motors with fan) Feedback devices: Digital encoder + hall sensors 5-traces SinCos encoder Absolute encoder with SSI and EN-DAT Protocol Custom cable/connector output position (SBM 8-9) Holding brake (supply voltage 24Vdc with tolerance of ±5%) Custom windings B3 flange Fan (SBM 7) Shaft: without key, custom diameter Oil seal Oil exhaust for direct gearbox coupling (SBM 8-9) Accessories: - Removable power and signal connectors - Power and signal cables (custom length)

The SBM series of low inertia brushless motors is designed to provide the highest level of achievable acceleration and deceleration characteristics, allowing the highest level of dynamic performance productivity and controllability, requiring a precise and ripid rapid mechanical transmission.
The SBM motors are available in six frame sizes, a wide continuous stall torque range (from 2 to 442 Nm) and speeds up to 4000 rpm.
Functions:
Thermal protection 130°C
Integrated two pole resolver
Options:
IP65 protection (not on motors with fan)
Feedback devices:
Digital encoder + hall sensors
5-traces SinCos encoder
Absolute encoder with SSI and EN-DAT Protocol
Custom cable/connector output position (SBM 8-9)
Holding brake (supply voltage 24Vdc with tolerance of ±5%)
Custom windings
B3 flange
Fan (SBM 7)
Shaft: without key, custom diameter
Oil seal
Oil exhaust for direct gearbox coupling (SBM 8-9)
Accessories:
- Removable power and signal connectors
- Power and signal cables (custom length)

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category AC Servomotors
Product Number SBM Series
Product Name Brushless Servomotors
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Continuous Torque 17.7 to 3911.5 In-lbs (20.41 to 4510 kg-cm)
Units Metric
Shaft Size 0.354 to 1.890 inch (9.0 to 48.0 mm)
Shaft Speed 1500 to 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Sigma-7 Servo Rotary Motors - Hygienic Stainless - M532-GK07-14T9 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400
Output Power 0.8041 HP
Continuous Current 3.3 amps
View Details
Servo Motor - 80S02430M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 11 to 33 amps
Continuous Torque 1.3 In-lbs (1.46 kg-cm)
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B1530U-VJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 7000 rpm
View Details