Gefran Magnet Mount Strain Sensor QE1008

Description
The magnet-press-on strain sensors QE1008 measure the surface-strain directly at the mounting location, similar to bonded strain gages. The QE1008 is mounted in seconds and presses strain gages under the stainless protective foil that strongly onto the surface to be measured that friction replaces the bonding normally used to fix strain gages. The mounting is very fast, and the strain gage is protected. The sensor can not be overloaded. The sensors do not need to be recalibrated once they have been replaced or remounted. The all have a standard sensitivity of 2.00. They need a cyclical reset (for cycles >1min.). Our monitors can handle the occuring large offset range.
Datasheet
Description
The magnet-press-on strain sensors QE1008 measure the surface-strain directly at the mounting location, similar to bonded strain gages. The QE1008 is mounted in seconds and presses strain gages under the stainless protective foil that strongly onto the surface to be measured that friction replaces the bonding normally used to fix strain gages. The mounting is very fast, and the strain gage is protected. The sensor can not be overloaded. The sensors do not need to be recalibrated once they have been replaced or remounted. The all have a standard sensitivity of 2.00. They need a cyclical reset (for cycles >1min.). Our monitors can handle the occuring large offset range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Mount Strain Sensor - QE1008 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Magnet Mount Strain Sensor
QE1008
Magnet Mount Strain Sensor QE1008
The magnet-press-on strain sensors QE1008 measure the surface-strain directly at the mounting location, similar to bonded strain gages. The QE1008 is mounted in seconds and presses strain gages under the stainless protective foil that strongly onto the surface to be measured that friction replaces the bonding normally used to fix strain gages. The mounting is very fast, and the strain gage is protected. The sensor can not be overloaded. The sensors do not need to be recalibrated once they have been replaced or remounted. The all have a standard sensitivity of 2.00. They need a cyclical reset (for cycles >1min.). Our monitors can handle the occuring large offset range.

The magnet-press-on strain sensors QE1008 measure the surface-strain directly at the mounting location, similar to bonded strain gages.
The QE1008 is mounted in seconds and presses strain gages under the stainless protective foil that strongly onto the surface to be measured that friction replaces the bonding normally used to fix strain gages.
The mounting is very fast, and the strain gage is protected. The sensor can not be overloaded. The sensors do not need to be recalibrated once they have been replaced or remounted. The all have a standard sensitivity of 2.00.
They need a cyclical reset (for cycles >1min.). Our monitors can handle the occuring large offset range.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Force and Load Sensors
Product Number QE1008
Product Name Magnet Mount Strain Sensor
Accuracy 0.50 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4300 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Compression Load Cell - X-C01-08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K0-G0 - KZ-011-0400-80N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers