Gefran Melt Pressure Monitoring System M8

Description
Economically priced Displays pressure in a 4-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy Fluid-filled system for temperature stability 80% output signal for easy calibration 15-5 PH stainless steel diaphragm with GTP coating
Datasheet
Description
Economically priced Displays pressure in a 4-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy Fluid-filled system for temperature stability 80% output signal for easy calibration 15-5 PH stainless steel diaphragm with GTP coating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melt Pressure Monitoring System - M8 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Melt Pressure Monitoring System
M8
Melt Pressure Monitoring System M8
Economically priced Displays pressure in a 4-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy Fluid-filled system for temperature stability 80% output signal for easy calibration 15-5 PH stainless steel diaphragm with GTP coating
  • Economically priced
  • Displays pressure in a 4-digit LED display
  • Auto zero
  • Auto span
  • Auto calibration
  • 2 alarms with adjustable setpoint
  • Touch-type keypad
  • Built-in strain gage bridge excitation
  • Filter for digit stabilization
  • Coded access for user lockout

Transducer

  • Better than ±0.50% accuracy
  • Fluid-filled system for temperature stability
  • 80% output signal for easy calibration
  • 15-5 PH stainless steel diaphragm with GTP coating
Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Digital Pressure Gauges
Product Number M8
Product Name Melt Pressure Monitoring System
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 5802 psi (4083 m H2O)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Digital Pressure Gauge Test Kit -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Operating Temperature 14 to 122 F (-10 to 50 C)
Accuracy 0.5000 ±% FS
View Details