Gefran Melt Pressure Control System M0

Description
Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 4 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy Fluid-filled system for temperature stability 80% output signal for easy calibration 15-5 PH stainless steel diaphragm with GTP coating
Datasheet
Description
Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 4 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy Fluid-filled system for temperature stability 80% output signal for easy calibration 15-5 PH stainless steel diaphragm with GTP coating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melt Pressure Control System - M0 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Melt Pressure Control System
M0
Melt Pressure Control System M0
Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 4 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy Fluid-filled system for temperature stability 80% output signal for easy calibration 15-5 PH stainless steel diaphragm with GTP coating

Displays pressure in a 5-digit LED display
Auto zero
Auto span
Auto calibration
4 alarms with adjustable setpoint
Touch-type keypad
Built-in strain gage bridge excitation
Filter for digit stabilization
Coded access for user lockout
Transducer
Better than ±0.50% accuracy
Fluid-filled system for temperature stability
80% output signal for easy calibration
15-5 PH stainless steel diaphragm with GTP coating

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Instruments
Product Number M0
Product Name Melt Pressure Control System
Device Category Controller
Sensor Technology Mechanical Deflection; Strain Gauge
Pressure Measurement Gauge
Features Alarm Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Manometers - 2012866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Display Type Backlit lcd
View Details
SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details
Differential Pressure Meter - PCE-PDA 01L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Material Gas
View Details
Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details