Gefran Triphase Solid State Power Units With Heat-sink, Logic Control GTZ

Description
3-phase "zero crossing" power solid state unit for control of resistive and inductive loads, complete with aluminum heatsink and DIN guide connection. Integrated device designed for industrial applications demanding control of high power levels and frequent switching, with loads up to 3 x 55A (AC51) at 400/480/600Vac. Control is logic type (Vdc), signaled by LEDs. Each phase is controlled by means of semiconductors . The constructive elements, special production process, and new, sturdy case, provide excellent reliability and continuity of service. The device is sized for continuous operation at nominal current in a 40°C installation environment. All versions are protected against overvoltages and against junction overtemperature, with signal LEDs and (optional) solid state alarm output. The device is supplied complete with covers to protect against direct contacts (covers are removable for wiring). Accessories available: fuses, fuse holders, support for panel mounting, thermostats and fans.
Datasheet
Description
3-phase "zero crossing" power solid state unit for control of resistive and inductive loads, complete with aluminum heatsink and DIN guide connection. Integrated device designed for industrial applications demanding control of high power levels and frequent switching, with loads up to 3 x 55A (AC51) at 400/480/600Vac. Control is logic type (Vdc), signaled by LEDs. Each phase is controlled by means of semiconductors . The constructive elements, special production process, and new, sturdy case, provide excellent reliability and continuity of service. The device is sized for continuous operation at nominal current in a 40°C installation environment. All versions are protected against overvoltages and against junction overtemperature, with signal LEDs and (optional) solid state alarm output. The device is supplied complete with covers to protect against direct contacts (covers are removable for wiring). Accessories available: fuses, fuse holders, support for panel mounting, thermostats and fans.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triphase Solid State Power Units With Heat-sink, Logic Control - GTZ - Gefran
25050 Provaglio d'Iseo (BS), Italy
Triphase Solid State Power Units With Heat-sink, Logic Control
GTZ
Triphase Solid State Power Units With Heat-sink, Logic Control GTZ
3-phase "zero crossing" power solid state unit for control of resistive and inductive loads, complete with aluminum heatsink and DIN guide connection. Integrated device designed for industrial applications demanding control of high power levels and frequent switching, with loads up to 3 x 55A (AC51) at 400/480/600Vac. Control is logic type (Vdc), signaled by LEDs. Each phase is controlled by means of semiconductors . The constructive elements, special production process, and new, sturdy case, provide excellent reliability and continuity of service. The device is sized for continuous operation at nominal current in a 40°C installation environment. All versions are protected against overvoltages and against junction overtemperature, with signal LEDs and (optional) solid state alarm output. The device is supplied complete with covers to protect against direct contacts (covers are removable for wiring). Accessories available: fuses, fuse holders, support for panel mounting, thermostats and fans.

3-phase "zero crossing" power solid state unit for control of resistive and inductive loads, complete with aluminum heatsink and DIN guide connection. Integrated device designed for industrial applications demanding control of high power levels and frequent switching, with loads up to 3 x 55A (AC51) at 400/480/600Vac.
Control is logic type (Vdc), signaled by LEDs. Each phase is controlled by means of semiconductors .
The constructive elements, special production process, and new, sturdy case, provide excellent reliability and continuity of service. The device is sized for continuous operation at nominal current in a 40°C installation environment.
All versions are protected against overvoltages and against junction overtemperature, with signal LEDs and (optional) solid state alarm output.
The device is supplied complete with covers to protect against direct contacts (covers are removable for wiring).
Accessories available: fuses, fuse holders, support for panel mounting, thermostats and fans.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Solid State Relays
Product Number GTZ
Product Name Triphase Solid State Power Units With Heat-sink, Logic Control
Solid State Relay Type Optically
Application Type General
Mounting DIN (optional feature); Panel (optional feature)
Turn-On Switching Zero Switching
Features Built-in Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-401G1 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay, 15A, 19-305Vac; Contact Configuration Finder - 76AC0286 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details