Gefran Monophase Solid State Power Units With Heat-sink, Analogue Control GTT

Description
The GTT family of solid-state relays has been designed with the aim of providing very accurate control of the load from an analogue input signal (0-10V or 0-20/4-20mA) or a potentiometer (from 1kOhm to 10kOhm ). The electronic design ensures that the cycle time for proportioning the power is automatically optimized. The number of cycles that the GTT supplies to the load (fast cycling) for a given input signal is calculated to be the minimum possible to maintain the necessary accuracy. This guarantees a very fast and accurate control loop that enables the GTT, driven by a controller or a PLC with analogue output, to obtain very precise control. The GTT can be uses in three phase systems, using master-slave control architecture in which the control signal drives only one GTT (master) and this unit supplies the synchronized signals to the other units (slaves). Optional monitoring for an interrupted load can be provided (HB). This accepts a 500mAac input from a current transformer. The trip point is adjustable with trimpots and there is LED indication and a normally open voltage free relay contact output. The GTT solid-state relay has a green LED to indicate the presence of the 24Vac power supply and a red LED to indicate the switching state as a function of the input signal. This LED will be continuously off for zero power and fully on at maximum and will flash at all intermediate values. The units offer optional accessoires for panel mounting, fuses and fuseholders, current transformer and voltage transformer
Datasheet
Description
The GTT family of solid-state relays has been designed with the aim of providing very accurate control of the load from an analogue input signal (0-10V or 0-20/4-20mA) or a potentiometer (from 1kOhm to 10kOhm ). The electronic design ensures that the cycle time for proportioning the power is automatically optimized. The number of cycles that the GTT supplies to the load (fast cycling) for a given input signal is calculated to be the minimum possible to maintain the necessary accuracy. This guarantees a very fast and accurate control loop that enables the GTT, driven by a controller or a PLC with analogue output, to obtain very precise control. The GTT can be uses in three phase systems, using master-slave control architecture in which the control signal drives only one GTT (master) and this unit supplies the synchronized signals to the other units (slaves). Optional monitoring for an interrupted load can be provided (HB). This accepts a 500mAac input from a current transformer. The trip point is adjustable with trimpots and there is LED indication and a normally open voltage free relay contact output. The GTT solid-state relay has a green LED to indicate the presence of the 24Vac power supply and a red LED to indicate the switching state as a function of the input signal. This LED will be continuously off for zero power and fully on at maximum and will flash at all intermediate values. The units offer optional accessoires for panel mounting, fuses and fuseholders, current transformer and voltage transformer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monophase Solid State Power Units With Heat-sink, Analogue Control - GTT - Gefran
25050 Provaglio d'Iseo (BS), Italy
Monophase Solid State Power Units With Heat-sink, Analogue Control
GTT
Monophase Solid State Power Units With Heat-sink, Analogue Control GTT
The GTT family of solid-state relays has been designed with the aim of providing very accurate control of the load from an analogue input signal (0-10V or 0-20/4-20mA) or a potentiometer (from 1kOhm to 10kOhm ). The electronic design ensures that the cycle time for proportioning the power is automatically optimized. The number of cycles that the GTT supplies to the load (fast cycling) for a given input signal is calculated to be the minimum possible to maintain the necessary accuracy. This guarantees a very fast and accurate control loop that enables the GTT, driven by a controller or a PLC with analogue output, to obtain very precise control. The GTT can be uses in three phase systems, using master-slave control architecture in which the control signal drives only one GTT (master) and this unit supplies the synchronized signals to the other units (slaves). Optional monitoring for an interrupted load can be provided (HB). This accepts a 500mAac input from a current transformer. The trip point is adjustable with trimpots and there is LED indication and a normally open voltage free relay contact output. The GTT solid-state relay has a green LED to indicate the presence of the 24Vac power supply and a red LED to indicate the switching state as a function of the input signal. This LED will be continuously off for zero power and fully on at maximum and will flash at all intermediate values. The units offer optional accessoires for panel mounting, fuses and fuseholders, current transformer and voltage transformer

The GTT family of solid-state relays has been designed with the aim of providing very accurate control of the load from an analogue input signal (0-10V or 0-20/4-20mA) or a potentiometer (from 1kOhm to 10kOhm ).
The electronic design ensures that the cycle time for proportioning the power is automatically optimized.
The number of cycles that the GTT supplies to the load (fast cycling) for a given input signal is calculated to be the minimum possible to maintain the necessary accuracy.
This guarantees a very fast and accurate control loop that enables the GTT, driven by a controller or a PLC with analogue output, to obtain very precise control.
The GTT can be uses in three phase systems, using master-slave control architecture in which the control signal drives only one GTT (master) and this unit supplies the synchronized signals to the other units (slaves).
Optional monitoring for an interrupted load can be provided (HB).
This accepts a 500mAac input from a current transformer.
The trip point is adjustable with trimpots and there is LED indication and a normally open voltage free relay contact output.
The GTT solid-state relay has a green LED to indicate the presence of the 24Vac power supply and a red LED to indicate the switching state as a function of the input signal.
This LED will be continuously off for zero power and fully on at maximum and will flash at all intermediate values.
The units offer optional accessoires for panel mounting, fuses and fuseholders, current transformer and voltage transformer

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Solid State Relays
Product Number GTT
Product Name Monophase Solid State Power Units With Heat-sink, Analogue Control
Application Type General
Mounting DIN; Panel (optional feature)
Turn-On Switching Zero Switching
Output Device SCR
Features Analog Switching; Built-in Heat Sink; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Relays - 1-1617050-2 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Electromechanical Interface Relays - 1025523 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Approvals Ce; RoHS
View Details