Gefran Compact Monophase Solid State Relay With Logic Control GS

Description
Zero crossing relay with antiparallel thyristor output is the most used solid state relay in industrial applications. "Zero crossing" relay is energised when voltage meets the zero point and disenergised when current meets the zero point, depending on the signal control on the input circuit. For applications with merely resistive loads, "T" version is available with TRIAC output. This relay has been designed to stand high-value transitory applications. When the relay has to stand high currents for a long period, it is necessary to grant a proper dissipation and an adequate electrical connection between relay terminals and the load. Varistors, fuses, thermostats and fans are available as fittings.
Datasheet
Description
Zero crossing relay with antiparallel thyristor output is the most used solid state relay in industrial applications. "Zero crossing" relay is energised when voltage meets the zero point and disenergised when current meets the zero point, depending on the signal control on the input circuit. For applications with merely resistive loads, "T" version is available with TRIAC output. This relay has been designed to stand high-value transitory applications. When the relay has to stand high currents for a long period, it is necessary to grant a proper dissipation and an adequate electrical connection between relay terminals and the load. Varistors, fuses, thermostats and fans are available as fittings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Monophase Solid State Relay With Logic Control - GS - Gefran
25050 Provaglio d'Iseo (BS), Italy
Compact Monophase Solid State Relay With Logic Control
GS
Compact Monophase Solid State Relay With Logic Control GS
Zero crossing relay with antiparallel thyristor output is the most used solid state relay in industrial applications. "Zero crossing" relay is energised when voltage meets the zero point and disenergised when current meets the zero point, depending on the signal control on the input circuit. For applications with merely resistive loads, "T" version is available with TRIAC output. This relay has been designed to stand high-value transitory applications. When the relay has to stand high currents for a long period, it is necessary to grant a proper dissipation and an adequate electrical connection between relay terminals and the load. Varistors, fuses, thermostats and fans are available as fittings.

Zero crossing relay with antiparallel thyristor output is the most used solid state relay in industrial applications.
"Zero crossing" relay is energised when voltage meets the zero point and disenergised when current meets the zero point, depending on the signal control on the input circuit.
For applications with merely resistive loads, "T" version is available with TRIAC output.
This relay has been designed to stand high-value transitory applications.
When the relay has to stand high currents for a long period, it is necessary to grant a proper dissipation and an adequate electrical connection between relay terminals and the load.
Varistors, fuses, thermostats and fans are available as fittings.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Solid State Relays
Product Number GS
Product Name Compact Monophase Solid State Relay With Logic Control
Solid State Relay Type Optically
Application Type General
Turn-On Switching Zero Switching
Output Device Triac
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
G3VM-201G□/S5 MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-201G2 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Relay, Spst-No, 24Vdc, 40A, Din Rail; Contact Configuration Finder - 08X7086 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
View Details