Zero crossing relay with antiparallel double SCR output is the most used solid state relay in industrial applications.
In fact, it can be used for resistive, inductive and capacity loads.
"Zero crossing" relay is energised when voltage meets the zero point and disenergised when current meets the zero point, depending on the signal control on the input circuit.
This relay has been designed to stand high-value transitory applications. When the relay has to stand high currents for a long period, it is necessary to grant a proper dissipation and an adequate electrical connection between relay terminals and the load.
Heatsinks, plug-in connectors, varistors, fuses, thermostats and fans, adhesive dissipating strips, are available as fittings.
| Gefran | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | GQ |
| Product Name | Monophase Solid State Relay With Logic Control |
| Application Type | General |
| Turn-On Switching | Zero Switching |
| Output Device | SCR |
| Approvals | CE; RoHS |
| Input Voltage (Control Signal) Type | AC |