Gefran Tie-Bar Strain Sensors GE1029

Description
Press-on strain sensors measures the surface-strain directly at the mounting location, similar to bonded strain. The GE1029Tie Bar Strain Sensor presses strain gages under the stainless protective foil that strongly onto the cylindrical surface to be measured that friction replaces the bonding normally used to fix strain gages. The mounting with the stainless steel straps is very fast, and the strain gage is protected. The sensor can not be overloaded. The sensors do not need to be recalibrated once they have been replaced or remounted. There is a different pair of steel straps necessary for each tie bar diameter outside the tolerance of ± 2mm. They need a cyclical reset (for cycles >5min.). Our amplifier can handle the occuring large offset range
Datasheet
Description
Press-on strain sensors measures the surface-strain directly at the mounting location, similar to bonded strain. The GE1029Tie Bar Strain Sensor presses strain gages under the stainless protective foil that strongly onto the cylindrical surface to be measured that friction replaces the bonding normally used to fix strain gages. The mounting with the stainless steel straps is very fast, and the strain gage is protected. The sensor can not be overloaded. The sensors do not need to be recalibrated once they have been replaced or remounted. There is a different pair of steel straps necessary for each tie bar diameter outside the tolerance of ± 2mm. They need a cyclical reset (for cycles >5min.). Our amplifier can handle the occuring large offset range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tie-Bar Strain Sensors - GE1029 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Tie-Bar Strain Sensors
GE1029
Tie-Bar Strain Sensors GE1029
Press-on strain sensors measures the surface-strain directly at the mounting location, similar to bonded strain. The GE1029Tie Bar Strain Sensor presses strain gages under the stainless protective foil that strongly onto the cylindrical surface to be measured that friction replaces the bonding normally used to fix strain gages. The mounting with the stainless steel straps is very fast, and the strain gage is protected. The sensor can not be overloaded. The sensors do not need to be recalibrated once they have been replaced or remounted. There is a different pair of steel straps necessary for each tie bar diameter outside the tolerance of ± 2mm. They need a cyclical reset (for cycles >5min.). Our amplifier can handle the occuring large offset range

Press-on strain sensors measures the surface-strain directly at the mounting location, similar to bonded strain.
The GE1029Tie Bar Strain Sensor presses strain gages under the stainless protective foil that strongly onto the cylindrical surface to be measured that friction replaces the bonding normally used to fix strain gages.
The mounting with the stainless steel straps is very fast, and the strain gage is protected. The sensor can not be overloaded.
The sensors do not need to be recalibrated once they have been replaced or remounted.
There is a different pair of steel straps necessary for each tie bar diameter outside the tolerance of ± 2mm.
They need a cyclical reset (for cycles >5min.). Our amplifier can handle the occuring large offset range

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Force and Load Sensors
Product Number GE1029
Product Name Tie-Bar Strain Sensors
Accuracy 0.50 ±% Full Scale
Force Measured Tension; Compression
Package Cantilever
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge 0.25lb/4oz/100g/1N/1000mN - M4-025 - Transcat, Inc.
Specs
Force Rating 0.2500 lbs (0.1134 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Force Sensors - 10204177-00 - TE Connectivity
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cell - X-X08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 600 to 4000 lbs (272 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details