Gefran Compact Load Cell For Compression Applications CU

Description
The CU range of load cells are designed for the measurement of static or dynamic loads in compression. All the transducers are calibrated as load cells in units of mass (Kg). The CU series is supplied for nominal loads from 50 Kg to 1 T. This model has an IP67 protection degree so it can be used in aggressive atmospheres often found in the chemical industries. The transducer body is machined from a single piece of stainless steel with no welding. This means that it is highly resistant to mechanical shock and vibration. The compact size means that these cells can be placed in positions that are difficult to acess and where little space is available.
Datasheet
Description
The CU range of load cells are designed for the measurement of static or dynamic loads in compression. All the transducers are calibrated as load cells in units of mass (Kg). The CU series is supplied for nominal loads from 50 Kg to 1 T. This model has an IP67 protection degree so it can be used in aggressive atmospheres often found in the chemical industries. The transducer body is machined from a single piece of stainless steel with no welding. This means that it is highly resistant to mechanical shock and vibration. The compact size means that these cells can be placed in positions that are difficult to acess and where little space is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Load Cell For Compression Applications - CU - Gefran
25050 Provaglio d'Iseo (BS), Italy
Compact Load Cell For Compression Applications
CU
Compact Load Cell For Compression Applications CU
The CU range of load cells are designed for the measurement of static or dynamic loads in compression. All the transducers are calibrated as load cells in units of mass (Kg). The CU series is supplied for nominal loads from 50 Kg to 1 T. This model has an IP67 protection degree so it can be used in aggressive atmospheres often found in the chemical industries. The transducer body is machined from a single piece of stainless steel with no welding. This means that it is highly resistant to mechanical shock and vibration. The compact size means that these cells can be placed in positions that are difficult to acess and where little space is available.

The CU range of load cells are designed for the measurement of static or dynamic loads in compression.
All the transducers are calibrated as load cells in units of mass (Kg).
The CU series is supplied for nominal loads from 50 Kg to 1 T.
This model has an IP67 protection degree so it can be used in aggressive atmospheres often found in the chemical industries.
The transducer body is machined from a single piece of stainless steel with no welding.
This means that it is highly resistant to mechanical shock and vibration.
The compact size means that these cells can be placed in positions that are difficult to acess and where little space is available.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Force and Load Sensors
Product Number CU
Product Name Compact Load Cell For Compression Applications
Force Rating 110 to 2205 lbs (50 to 1000 kg)
Accuracy 0.20 ±% Full Scale
Force Measured Compression
Package Canister
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S05-25 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 220 lbs (5 to 100 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-80N-E2-K1-G1 - KZ-011-0400-80N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - MR02-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details