Gefran Deflection Load Cell CB

Description
CB series load cells are designed for trouble free application in industrial environments. The cell body and the protective bellows of the strain gauge are in corrosion resistant stainless steel and the bellows are welded using microplasma torch. CB load cells are supplied in three grades of accuracy and characteristics. The 1000 division is the most economical and suitable for most applications. The 2000 division version has a good price/performance ratio. The 3000 division is available if higher accuracy is required. CB load cells are used in particularly hostile enviroments in the food, petrochemical and pharmaceutical industries and in all applications that demand components in stainless steel and IP67 grade of protection.
Datasheet
Description
CB series load cells are designed for trouble free application in industrial environments. The cell body and the protective bellows of the strain gauge are in corrosion resistant stainless steel and the bellows are welded using microplasma torch. CB load cells are supplied in three grades of accuracy and characteristics. The 1000 division is the most economical and suitable for most applications. The 2000 division version has a good price/performance ratio. The 3000 division is available if higher accuracy is required. CB load cells are used in particularly hostile enviroments in the food, petrochemical and pharmaceutical industries and in all applications that demand components in stainless steel and IP67 grade of protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deflection Load Cell - CB - Gefran
25050 Provaglio d'Iseo (BS), Italy
Deflection Load Cell
CB
Deflection Load Cell CB
CB series load cells are designed for trouble free application in industrial environments. The cell body and the protective bellows of the strain gauge are in corrosion resistant stainless steel and the bellows are welded using microplasma torch. CB load cells are supplied in three grades of accuracy and characteristics. The 1000 division is the most economical and suitable for most applications. The 2000 division version has a good price/performance ratio. The 3000 division is available if higher accuracy is required. CB load cells are used in particularly hostile enviroments in the food, petrochemical and pharmaceutical industries and in all applications that demand components in stainless steel and IP67 grade of protection.

CB series load cells are designed for trouble free application in industrial environments.
The cell body and the protective bellows of the strain gauge are in corrosion resistant stainless steel and the bellows are welded using microplasma torch.
CB load cells are supplied in three grades of accuracy and characteristics.
The 1000 division is the most economical and suitable for most applications.
The 2000 division version has a good price/performance ratio.
The 3000 division is available if higher accuracy is required.
CB load cells are used in particularly hostile enviroments in the food, petrochemical and pharmaceutical industries and in all applications that demand components in stainless steel and IP67 grade of protection.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Force and Load Sensors
Product Number CB
Product Name Deflection Load Cell
Force Rating 44.1 to 441 lbs (20 to 200 kg)
Package Bolt
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Force Sensors - 20012142-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Compression Load Cell - X-X09 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 1000 to 10000 lbs (454 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
Tensile/Compr. force transducer S2M/1kN - 1-S2M/1000N-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 225 lbs (102 kg)
Accuracy 0.02 ±% Full Scale
Output mV/V (passive strain gauge)
View Details