Gefran Field-Oriented Vector Inverter ADV200

Description
The new inverter series “SIEIDrive ADV200” represents an innovative concept in drive technology, as a result of the constant technological research and of the experience that the Gefran Group has acquired keeping a constant presence aside that of the major sector players. The new range has been engineered and developed to satisfy the real needs of System Integrators and OEM’s in order to provide them the best innovations and economical competitiveness in the international markets. Based on full mechanical modularity and on a powerful, intuitive and “fully open” programming platform, ADV200 offers absolute integration flexibility with high-end performance in any system architectures of the most advanced automation environments. Functions: Self-tuning rotational and stand still of speed-current-flux regulators and motor data identification Torque control Simplified Start-up menu Instantaneous Overload up to 180% Motor, Drive and Braking resistor I2t thermal protection Multispeed function (16 programmable preset) 4 independent programmable Multi-ramp with jerks Motorpotentiometer function Flying restart function Droop function Double motor parameters setting PID block function (application pre-charged) Mains loss detection managed through controlled stop and/or energy optimization Variable switching frequency CT an VT operating mode Advanced programming via MDPLC tool (IEC 61131-3 standard environment) Memory Keypad with 5 parameters set Options: I/O expansion cards, configurable according to the customer's machine needs Expansion cards for the management of auxiliary encoders Field-bus interface cards: ProfiBus , CANopen, DeviceNet, GDNet, EtherCAT, EtherNet/IP Safety Stop card in accordance with EN 954-1 (Cat.3) Dedicated EMC filters (in compliance with CEE - EN61800-3:2004) Braking resistors (standardized for the whole line) Output chokes (standardized for the whole line) IP54 with external heatsink
Datasheet
Description
The new inverter series “SIEIDrive ADV200” represents an innovative concept in drive technology, as a result of the constant technological research and of the experience that the Gefran Group has acquired keeping a constant presence aside that of the major sector players. The new range has been engineered and developed to satisfy the real needs of System Integrators and OEM’s in order to provide them the best innovations and economical competitiveness in the international markets. Based on full mechanical modularity and on a powerful, intuitive and “fully open” programming platform, ADV200 offers absolute integration flexibility with high-end performance in any system architectures of the most advanced automation environments. Functions: Self-tuning rotational and stand still of speed-current-flux regulators and motor data identification Torque control Simplified Start-up menu Instantaneous Overload up to 180% Motor, Drive and Braking resistor I2t thermal protection Multispeed function (16 programmable preset) 4 independent programmable Multi-ramp with jerks Motorpotentiometer function Flying restart function Droop function Double motor parameters setting PID block function (application pre-charged) Mains loss detection managed through controlled stop and/or energy optimization Variable switching frequency CT an VT operating mode Advanced programming via MDPLC tool (IEC 61131-3 standard environment) Memory Keypad with 5 parameters set Options: I/O expansion cards, configurable according to the customer's machine needs Expansion cards for the management of auxiliary encoders Field-bus interface cards: ProfiBus , CANopen, DeviceNet, GDNet, EtherCAT, EtherNet/IP Safety Stop card in accordance with EN 954-1 (Cat.3) Dedicated EMC filters (in compliance with CEE - EN61800-3:2004) Braking resistors (standardized for the whole line) Output chokes (standardized for the whole line) IP54 with external heatsink
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field-Oriented Vector Inverter - ADV200 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Field-Oriented Vector Inverter
ADV200
Field-Oriented Vector Inverter ADV200
The new inverter series “SIEIDrive ADV200” represents an innovative concept in drive technology, as a result of the constant technological research and of the experience that the Gefran Group has acquired keeping a constant presence aside that of the major sector players. The new range has been engineered and developed to satisfy the real needs of System Integrators and OEM’s in order to provide them the best innovations and economical competitiveness in the international markets. Based on full mechanical modularity and on a powerful, intuitive and “fully open” programming platform, ADV200 offers absolute integration flexibility with high-end performance in any system architectures of the most advanced automation environments. Functions: Self-tuning rotational and stand still of speed-current-flux regulators and motor data identification Torque control Simplified Start-up menu Instantaneous Overload up to 180% Motor, Drive and Braking resistor I2t thermal protection Multispeed function (16 programmable preset) 4 independent programmable Multi-ramp with jerks Motorpotentiometer function Flying restart function Droop function Double motor parameters setting PID block function (application pre-charged) Mains loss detection managed through controlled stop and/or energy optimization Variable switching frequency CT an VT operating mode Advanced programming via MDPLC tool (IEC 61131-3 standard environment) Memory Keypad with 5 parameters set Options: I/O expansion cards, configurable according to the customer's machine needs Expansion cards for the management of auxiliary encoders Field-bus interface cards: ProfiBus , CANopen, DeviceNet, GDNet, EtherCAT, EtherNet/IP Safety Stop card in accordance with EN 954-1 (Cat.3) Dedicated EMC filters (in compliance with CEE - EN61800-3:2004) Braking resistors (standardized for the whole line) Output chokes (standardized for the whole line) IP54 with external heatsink

The new inverter series “SIEIDrive ADV200” represents an innovative concept in drive technology, as a result of the constant technological research and of the experience that the Gefran Group has acquired keeping a constant presence aside that of the major sector players.
The new range has been engineered and developed to satisfy the real needs of System Integrators and OEM’s in order to provide them the best innovations and economical competitiveness in the international markets.
Based on full mechanical modularity and on a powerful, intuitive and “fully open” programming platform, ADV200 offers absolute integration flexibility with high-end performance in any system architectures of the most advanced automation environments.
Functions:
Self-tuning rotational and stand still of speed-current-flux regulators and motor data identification
Torque control
Simplified Start-up menu
Instantaneous Overload up to 180%
Motor, Drive and Braking resistor I2t thermal protection
Multispeed function (16 programmable preset)
4 independent programmable Multi-ramp with jerks
Motorpotentiometer function
Flying restart function
Droop function
Double motor parameters setting
PID block function (application pre-charged)
Mains loss detection managed through controlled stop and/or energy optimization
Variable switching frequency
CT an VT operating mode
Advanced programming via MDPLC tool (IEC 61131-3 standard environment)
Memory Keypad with 5 parameters set
Options:
I/O expansion cards, configurable according to the customer's machine needs
Expansion cards for the management of auxiliary encoders
Field-bus interface cards: ProfiBus , CANopen, DeviceNet, GDNet, EtherCAT, EtherNet/IP
Safety Stop card in accordance with EN 954-1 (Cat.3)
Dedicated EMC filters (in compliance with CEE - EN61800-3:2004)
Braking resistors (standardized for the whole line)
Output chokes (standardized for the whole line)
IP54 with external heatsink

Supplier's Site Datasheet
SIEIDrive Panel-mounted Range - ADV200 - Gefran
25050 Provaglio d'Iseo (BS), Italy
SIEIDrive Panel-mounted Range
ADV200
SIEIDrive Panel-mounted Range ADV200
The ADV200 is a range of panel-mounted inverters designed as a compact, ready-for-use solution fully compatible with the maximum operating conditions of the drive. During conformance testing, we therefore paid particular attention to ensuring absolute compliance of the panels with all legal requirements. Savings in terms of installation space and assembly and commissioning times, the guarantee of functionality and certified compliance with legal requirements are the main advantages of the Gefran panel-mounted solution. Special care was also taken in designing the HW to meet the requirements of the applicable standards relating to the servicing and maintenance of electrical panels. These specify the need to perform inspections at regular intervals and, in particular, to check the tightness of all power connection bolts and screws. All power sections and the relative connections on Gefran panels can be accessed from the front. There is therefore no need for access from the back or for the use of any special tools.

The ADV200 is a range of panel-mounted inverters designed as a compact, ready-for-use solution fully compatible with the maximum operating conditions of the drive.
During conformance testing, we therefore paid particular attention to ensuring absolute compliance of the panels with all legal requirements.
Savings in terms of installation space and assembly and commissioning times, the guarantee of functionality and certified compliance with legal requirements are the main advantages of the Gefran panel-mounted solution.
Special care was also taken in designing the HW to meet the requirements of the applicable standards relating to the servicing and maintenance of electrical panels. These specify the need to perform inspections at regular intervals and, in particular, to check the tightness of all power connection bolts and screws.
All power sections and the relative connections on Gefran panels can be accessed from the front. There is therefore no need for access from the back or for the use of any special tools.

Supplier's Site Datasheet

Technical Specifications

  Gefran Gefran
Product Category Motor Speed Controllers AC Motor Drives
Product Number ADV200 ADV200
Product Name Field-Oriented Vector Inverter SIEIDrive Panel-mounted Range
Motor / System Vector Feedback
Power 750 to 1.65E6 watts 90000 to 1.20E6 watts
PC-Based Bus CANopen; DeviceNet; Ethernet; PROFIBUS; RS485; Modbus RTU, EtherCAT, GDnet, PROFINET
Operating Temperature -10 to 40 C (14 to 104 F)
Setup Control Panel Control Panel
Unlock Full Specs
to access all available technical data

Similar Products

Pacesetter NEMA-1 / IP-40 Series AC Motor Speed Control -  - Bodine Electric Company
Specs
Power 746 watts
AC Input 115 to 230 volts
Phase   Single Phase; Three Phase
View Details
Speed Controllers Series SC 2804 S 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Electric Motor Drive - CompletePower™ SCA Series - ElectroCraft
Specs
Axes 1.0
Motor / System Permanent Magnet
Power 75 watts
View Details
GA800 General Purpose AC Drive (VFD), 480V 3-Phase, 4 HP ND / 3 HP HD, IP20/Protected Chassis - GA80U4007ABM - Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Induction
Surface Permanent Magnet
Interior Permanent Magnet
Synchronous Reluctance
Power 2238 watts
PC-Based Bus DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps

Optional: Ethernet/IP, DeviceNet, Modbus TCP/IP, PROFINET, PROFIBUS-DP
View Details