Gefran Vector Inverter For Lifts With Synchronous/Asynchronous Motors ADL200

Description
The SIEIDrive ADL200 is the result of GEFRAN’s experience in the civil lift engineering sector, gained from its commitment to working in close partnership with leading operators in the sector to develop technical solutions and application programs. The ADL200 integrates the most complete and advanced lift inverter technology, for maximum synergy with the full range of installation requirements but, above all, to offer a cost-effective and immediate solution for lift control systems. This versatile technology platform is suitable for all roomless and standard system configurations, with or without reduction gears. It is easy and comprehensible for users at any level and is particularly convenient thanks to the use of a single product to control every type of system. The high-performance 32-bit hardware platform provides high-speed calculations and incorporates the regulation algorithms for synchronous and asynchronous motors with closed loop control and a powerful sensorless algorithm. Designed and developed exclusively for the lift sector, the ADL200 incorporates the most innovative and complete lift inverter technology. It includes solutions compatible with every type of power supply and a wide range of power ratings, built to meet existing and future standards and regulations. Functions: • Speed control EFC (Elevator Floor Control) function: direct arrival at the floor and automatic calculation of deceleration point. • Position control EPC (Elevator Positioning Control) function: position regulator for automatic management of direct arrival at the floor, automatic speed control and saving of floor distances (system autotuning). • Lift sequence Typical sequence of input/output signals, I/O management, braking, output contactor and door control. • Easy to read parameters in customer units Availability of different engineering units for the main parameters, rpm or m/s for speed, m/s², m/s³ for cabin acceleration. • Lift mechanical parameters Mechanical system parameters such as pulley diameter and speed ratio for converting system units and weights, system for calculating inertia and speed regulation for the desired response. • Ramp generation Independent configuration of acceleration and deceleration ramp parameters and of the 4 jerk values for maximum travelling comfort in the lift cabin. Two independent S-shaped ramps, selectable via digital input with 4 independent jerk settings. Dedicated deceleration ramp corresponding to the stop command. • Multiple speeds 8 internally settable speed reference values. Possibility of overwriting at start-up with additional values to ensure smooth starting. • Pre-torque (load compensation) Initialisation of the speed regulator by the load cell sensor for smooth starting. • Overload Overload capacity optimised for typical lift application load cycles. • Automatic fan control The cooling fan control logic activates the internal fans according to the temperature. • Emergency single-phase return to the floor power supply capability In emergency conditions a 230 V single-phase supply voltage can be used to return the car to the floor (by UPS power supply or batteries with EMS module) • Commissioning Wizard functionality Wizard menu for immediate system start-up
Datasheet
Description
The SIEIDrive ADL200 is the result of GEFRAN’s experience in the civil lift engineering sector, gained from its commitment to working in close partnership with leading operators in the sector to develop technical solutions and application programs. The ADL200 integrates the most complete and advanced lift inverter technology, for maximum synergy with the full range of installation requirements but, above all, to offer a cost-effective and immediate solution for lift control systems. This versatile technology platform is suitable for all roomless and standard system configurations, with or without reduction gears. It is easy and comprehensible for users at any level and is particularly convenient thanks to the use of a single product to control every type of system. The high-performance 32-bit hardware platform provides high-speed calculations and incorporates the regulation algorithms for synchronous and asynchronous motors with closed loop control and a powerful sensorless algorithm. Designed and developed exclusively for the lift sector, the ADL200 incorporates the most innovative and complete lift inverter technology. It includes solutions compatible with every type of power supply and a wide range of power ratings, built to meet existing and future standards and regulations. Functions: • Speed control EFC (Elevator Floor Control) function: direct arrival at the floor and automatic calculation of deceleration point. • Position control EPC (Elevator Positioning Control) function: position regulator for automatic management of direct arrival at the floor, automatic speed control and saving of floor distances (system autotuning). • Lift sequence Typical sequence of input/output signals, I/O management, braking, output contactor and door control. • Easy to read parameters in customer units Availability of different engineering units for the main parameters, rpm or m/s for speed, m/s², m/s³ for cabin acceleration. • Lift mechanical parameters Mechanical system parameters such as pulley diameter and speed ratio for converting system units and weights, system for calculating inertia and speed regulation for the desired response. • Ramp generation Independent configuration of acceleration and deceleration ramp parameters and of the 4 jerk values for maximum travelling comfort in the lift cabin. Two independent S-shaped ramps, selectable via digital input with 4 independent jerk settings. Dedicated deceleration ramp corresponding to the stop command. • Multiple speeds 8 internally settable speed reference values. Possibility of overwriting at start-up with additional values to ensure smooth starting. • Pre-torque (load compensation) Initialisation of the speed regulator by the load cell sensor for smooth starting. • Overload Overload capacity optimised for typical lift application load cycles. • Automatic fan control The cooling fan control logic activates the internal fans according to the temperature. • Emergency single-phase return to the floor power supply capability In emergency conditions a 230 V single-phase supply voltage can be used to return the car to the floor (by UPS power supply or batteries with EMS module) • Commissioning Wizard functionality Wizard menu for immediate system start-up
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vector Inverter For Lifts With Synchronous/Asynchronous Motors - ADL200 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Vector Inverter For Lifts With Synchronous/Asynchronous Motors
ADL200
Vector Inverter For Lifts With Synchronous/Asynchronous Motors ADL200
The SIEIDrive ADL200 is the result of GEFRAN’s experience in the civil lift engineering sector, gained from its commitment to working in close partnership with leading operators in the sector to develop technical solutions and application programs. The ADL200 integrates the most complete and advanced lift inverter technology, for maximum synergy with the full range of installation requirements but, above all, to offer a cost-effective and immediate solution for lift control systems. This versatile technology platform is suitable for all roomless and standard system configurations, with or without reduction gears. It is easy and comprehensible for users at any level and is particularly convenient thanks to the use of a single product to control every type of system. The high-performance 32-bit hardware platform provides high-speed calculations and incorporates the regulation algorithms for synchronous and asynchronous motors with closed loop control and a powerful sensorless algorithm. Designed and developed exclusively for the lift sector, the ADL200 incorporates the most innovative and complete lift inverter technology. It includes solutions compatible with every type of power supply and a wide range of power ratings, built to meet existing and future standards and regulations. Functions: • Speed control EFC (Elevator Floor Control) function: direct arrival at the floor and automatic calculation of deceleration point. • Position control EPC (Elevator Positioning Control) function: position regulator for automatic management of direct arrival at the floor, automatic speed control and saving of floor distances (system autotuning). • Lift sequence Typical sequence of input/output signals, I/O management, braking, output contactor and door control. • Easy to read parameters in customer units Availability of different engineering units for the main parameters, rpm or m/s for speed, m/s², m/s³ for cabin acceleration. • Lift mechanical parameters Mechanical system parameters such as pulley diameter and speed ratio for converting system units and weights, system for calculating inertia and speed regulation for the desired response. • Ramp generation Independent configuration of acceleration and deceleration ramp parameters and of the 4 jerk values for maximum travelling comfort in the lift cabin. Two independent S-shaped ramps, selectable via digital input with 4 independent jerk settings. Dedicated deceleration ramp corresponding to the stop command. • Multiple speeds 8 internally settable speed reference values. Possibility of overwriting at start-up with additional values to ensure smooth starting. • Pre-torque (load compensation) Initialisation of the speed regulator by the load cell sensor for smooth starting. • Overload Overload capacity optimised for typical lift application load cycles. • Automatic fan control The cooling fan control logic activates the internal fans according to the temperature. • Emergency single-phase return to the floor power supply capability In emergency conditions a 230 V single-phase supply voltage can be used to return the car to the floor (by UPS power supply or batteries with EMS module) • Commissioning Wizard functionality Wizard menu for immediate system start-up

The SIEIDrive ADL200 is the result of GEFRAN’s experience in the civil lift engineering sector, gained from its commitment to working in close partnership with leading operators in the sector to develop technical solutions and application programs.
The ADL200 integrates the most complete and advanced lift inverter technology, for maximum synergy with the full range of installation requirements but, above all, to offer a cost-effective and immediate solution for lift control systems.
This versatile technology platform is suitable for all roomless and standard system configurations, with or without reduction gears. It is easy and comprehensible for users at any level and is particularly convenient thanks to the use of a single product to control every type of system.
The high-performance 32-bit hardware platform provides high-speed calculations and incorporates the regulation algorithms for synchronous and asynchronous motors with closed loop control and a powerful sensorless algorithm.
Designed and developed exclusively for the lift sector, the ADL200 incorporates the most innovative and complete lift inverter technology. It includes solutions compatible with every type of power supply and a wide range of power ratings, built to meet existing and future standards and regulations.
Functions:
• Speed control
EFC (Elevator Floor Control) function: direct arrival at the floor and automatic calculation of deceleration point.
• Position control
EPC (Elevator Positioning Control) function: position regulator for automatic management of direct arrival at the floor, automatic speed control and saving of floor distances (system autotuning).
• Lift sequence
Typical sequence of input/output signals, I/O management, braking, output contactor and door control.
• Easy to read parameters in customer units
Availability of different engineering units for the main parameters, rpm or m/s for speed, m/s², m/s³ for cabin acceleration.
• Lift mechanical parameters
Mechanical system parameters such as pulley diameter and speed ratio for converting system units and weights, system for calculating inertia and speed regulation for the desired response.
• Ramp generation
Independent configuration of acceleration and deceleration ramp parameters and of the 4 jerk values for maximum travelling comfort in the lift cabin. Two independent S-shaped ramps, selectable via digital input with 4 independent jerk settings. Dedicated deceleration ramp corresponding to the stop command.
• Multiple speeds
8 internally settable speed reference values. Possibility of overwriting at start-up with additional values to ensure
smooth starting.
• Pre-torque (load compensation)
Initialisation of the speed regulator by the load cell sensor for smooth starting.
• Overload
Overload capacity optimised for typical lift application load cycles.
• Automatic fan control
The cooling fan control logic activates the internal fans according to the temperature.
• Emergency single-phase return to the floor power supply capability
In emergency conditions a 230 V single-phase supply voltage can be used to return the car to the floor (by UPS power supply or batteries with EMS module)
• Commissioning Wizard functionality
Wizard menu for immediate system start-up

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Motor Speed Controllers
Product Number ADL200
Product Name Vector Inverter For Lifts With Synchronous/Asynchronous Motors
Motor / System Sensorless Vector
Power 1100 to 75000 watts
PC-Based Bus RS485; Modbus RTU
Operating Temperature -10 to 50 C (14 to 122 F)
Setup Control Panel
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controllers Series SC 5008 S 4-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Unfiltered SCR DC Basic Speed Control (open chassis) -  - Bodine Electric Company
Specs
Power 149 to 249 watts
AC Input 115 to 230 volts
Frequency 50 Hz; 60 Hz
View Details
 - ML4426IS-G - Rochester Electronics
Rochester Electronics
View Details
FRENIC-Mini (C2) AC Drive - FRN0018C2S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Induction; Synchronous; Sensorless Vector
Power 7461 watts
Product Variable Speed
View Details