Gefran Vector Inverter For Lifts With Asynchronous Motors ADL100

Description
Derived from the ADL200, the ADL100 series is the "Entry level" range for simple, low-speed systems: • For asynchronous motors only • control: Advanced V/f SSC (Sensorless Scalar Control) – SLS – FOC (*) • (*) digital encoder card in ADL120 versions only • Simplified I/O configuration • optional external EMC filter • SD card and fieldbus not available • terminal strips are not extractable. Functions: • Speed control EFC (Elevator Floor Control) function: direct arrival at the floor and automatic calculation of deceleration point. • Lift sequence Typical sequence of input/output signals, I/O management, braking, output contactor and door control. • Easy to read parameters in customer units Availability of different engineering units for the main parameters, rpm or m/s for speed, m/s², m/s³ for cabin acceleration. • Lift mechanical parameters Mechanical system parameters setting such as pulley diameter and speed ratio for converting system units and weights, system for calculating inertia and speed regulation for the desired response. • Ramp generation Independent configuration of acceleration and deceleration ramp parameters and of the 4 jerk values for maximum travelling comfort in the lift cabin. Two independent S-shaped ramps, selectable via digital input with 4 independent jerk settings. Dedicated deceleration ramp corresponding to the stop command. • Multiple speeds 8 internally settable speed reference values. Possibility of overwriting at start-up with additional values to ensure smooth starting. • Pre-torque (load compensation) Initialisation of the speed regulator by the load cell sensor for smooth starting. • Overload Overload capacity optimised for typical lift application load cycles. • Automatic fan control The cooling fan control logic activates the internal fans according to the temperature of the drive heat sink. • Emergency return to the floor power supply capability In emergency conditions a 230 V single-phase supply voltage can be used to return the car to the floor (by UPS power supply or batteries with EMS module) • Commissioning Wizard functionality Wizard menu for immediate system start-up Options: KB_ADL multilingual programming keypad with memory EMS (emergency supply module) Dedicated external EMC filters (in compliance with CEE-EN 61800-3) External braking resistors AC and DC input chokes
Datasheet
Description
Derived from the ADL200, the ADL100 series is the "Entry level" range for simple, low-speed systems: • For asynchronous motors only • control: Advanced V/f SSC (Sensorless Scalar Control) – SLS – FOC (*) • (*) digital encoder card in ADL120 versions only • Simplified I/O configuration • optional external EMC filter • SD card and fieldbus not available • terminal strips are not extractable. Functions: • Speed control EFC (Elevator Floor Control) function: direct arrival at the floor and automatic calculation of deceleration point. • Lift sequence Typical sequence of input/output signals, I/O management, braking, output contactor and door control. • Easy to read parameters in customer units Availability of different engineering units for the main parameters, rpm or m/s for speed, m/s², m/s³ for cabin acceleration. • Lift mechanical parameters Mechanical system parameters setting such as pulley diameter and speed ratio for converting system units and weights, system for calculating inertia and speed regulation for the desired response. • Ramp generation Independent configuration of acceleration and deceleration ramp parameters and of the 4 jerk values for maximum travelling comfort in the lift cabin. Two independent S-shaped ramps, selectable via digital input with 4 independent jerk settings. Dedicated deceleration ramp corresponding to the stop command. • Multiple speeds 8 internally settable speed reference values. Possibility of overwriting at start-up with additional values to ensure smooth starting. • Pre-torque (load compensation) Initialisation of the speed regulator by the load cell sensor for smooth starting. • Overload Overload capacity optimised for typical lift application load cycles. • Automatic fan control The cooling fan control logic activates the internal fans according to the temperature of the drive heat sink. • Emergency return to the floor power supply capability In emergency conditions a 230 V single-phase supply voltage can be used to return the car to the floor (by UPS power supply or batteries with EMS module) • Commissioning Wizard functionality Wizard menu for immediate system start-up Options: KB_ADL multilingual programming keypad with memory EMS (emergency supply module) Dedicated external EMC filters (in compliance with CEE-EN 61800-3) External braking resistors AC and DC input chokes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vector Inverter For Lifts With Asynchronous Motors - ADL100 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Vector Inverter For Lifts With Asynchronous Motors
ADL100
Vector Inverter For Lifts With Asynchronous Motors ADL100
Derived from the ADL200, the ADL100 series is the "Entry level" range for simple, low-speed systems: • For asynchronous motors only • control: Advanced V/f SSC (Sensorless Scalar Control) – SLS – FOC (*) • (*) digital encoder card in ADL120 versions only • Simplified I/O configuration • optional external EMC filter • SD card and fieldbus not available • terminal strips are not extractable. Functions: • Speed control EFC (Elevator Floor Control) function: direct arrival at the floor and automatic calculation of deceleration point. • Lift sequence Typical sequence of input/output signals, I/O management, braking, output contactor and door control. • Easy to read parameters in customer units Availability of different engineering units for the main parameters, rpm or m/s for speed, m/s², m/s³ for cabin acceleration. • Lift mechanical parameters Mechanical system parameters setting such as pulley diameter and speed ratio for converting system units and weights, system for calculating inertia and speed regulation for the desired response. • Ramp generation Independent configuration of acceleration and deceleration ramp parameters and of the 4 jerk values for maximum travelling comfort in the lift cabin. Two independent S-shaped ramps, selectable via digital input with 4 independent jerk settings. Dedicated deceleration ramp corresponding to the stop command. • Multiple speeds 8 internally settable speed reference values. Possibility of overwriting at start-up with additional values to ensure smooth starting. • Pre-torque (load compensation) Initialisation of the speed regulator by the load cell sensor for smooth starting. • Overload Overload capacity optimised for typical lift application load cycles. • Automatic fan control The cooling fan control logic activates the internal fans according to the temperature of the drive heat sink. • Emergency return to the floor power supply capability In emergency conditions a 230 V single-phase supply voltage can be used to return the car to the floor (by UPS power supply or batteries with EMS module) • Commissioning Wizard functionality Wizard menu for immediate system start-up Options: KB_ADL multilingual programming keypad with memory EMS (emergency supply module) Dedicated external EMC filters (in compliance with CEE-EN 61800-3) External braking resistors AC and DC input chokes

Derived from the ADL200, the ADL100 series is the "Entry level" range for simple, low-speed systems:
• For asynchronous motors only
• control: Advanced V/f SSC (Sensorless Scalar Control) – SLS – FOC (*)
• (*) digital encoder card in ADL120 versions only
• Simplified I/O configuration
• optional external EMC filter
• SD card and fieldbus not available
• terminal strips are not extractable.
Functions:
• Speed control
EFC (Elevator Floor Control) function: direct arrival at the floor and automatic calculation of deceleration point.
• Lift sequence
Typical sequence of input/output signals, I/O management, braking, output contactor and door control.
• Easy to read parameters in customer units
Availability of different engineering units for the main parameters, rpm or m/s for speed, m/s², m/s³ for cabin acceleration.
• Lift mechanical parameters
Mechanical system parameters setting such as pulley diameter and speed ratio for converting system units and weights, system for calculating inertia and speed regulation for the desired response.
• Ramp generation
Independent configuration of acceleration and deceleration ramp parameters and of the 4 jerk values for maximum travelling comfort in the lift cabin. Two independent S-shaped ramps, selectable via digital input with 4 independent jerk settings. Dedicated deceleration ramp corresponding to the stop command.
• Multiple speeds
8 internally settable speed reference values. Possibility of overwriting at start-up with additional values to ensure
smooth starting.
• Pre-torque (load compensation)
Initialisation of the speed regulator by the load cell sensor for smooth starting.
• Overload
Overload capacity optimised for typical lift application load cycles.
• Automatic fan control
The cooling fan control logic activates the internal fans according to the temperature of the drive heat sink.
• Emergency return to the floor power supply capability
In emergency conditions a 230 V single-phase supply voltage can be used to return the car to the floor (by UPS power supply or batteries with EMS module)
• Commissioning Wizard functionality
Wizard menu for immediate system start-up
Options:
KB_ADL multilingual programming keypad with memory
EMS (emergency supply module)
Dedicated external EMC filters (in compliance with CEE-EN 61800-3)
External braking resistors
AC and DC input chokes

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Motor Speed Controllers
Product Number ADL100
Product Name Vector Inverter For Lifts With Asynchronous Motors
Motor / System Sensorless Vector
Power 4000 to 45000 watts
PC-Based Bus RS232; Modbus RTU
Operating Temperature -10 to 50 C (14 to 122 F)
Setup Control Panel
Unlock Full Specs
to access all available technical data

Similar Products

Filtered PWM DC Basic Speed Control (open chassis) -  - Bodine Electric Company
Specs
Power 326 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Speed Controllers Series SC 2804 S 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Universal Servo Drive - CPP-A12V80 CompletePower Plus Series - ElectroCraft
Specs
Axes 1.0
Motor / System DC Brushed; DC Brushless
Power 2400 watts
View Details
GA800 General Purpose AC Drive (VFD), 480V 3-Phase, 15 HP ND / 10 HP HD, IP20/Protected Chassis - GA80U4023ABM - Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Induction
Surface Permanent Magnet
Interior Permanent Magnet
Synchronous Reluctance
Power 7461 watts
PC-Based Bus DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps

Optional: Ethernet/IP, DeviceNet, Modbus TCP/IP, PROFINET, PROFIBUS-DP
View Details