Gefran Microprocessor Setpoint Programmer And Controller 800P

Description
Microprocessor setpoint programmer and controller, format 48x48mm (1/16 DIN). Manufactured using SMT, the instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red indicating LED's for the 4 logic or relay outputs, and a further 3 LED's that are programmable to indicate the various operational states of the instrument. The main input for the process variable is universal and provides the possibility to connect many types of input sensor: thermocouple, resistance thermometer, thermistor, linear inputs, potentiometer, all with the possibility of custom linearisation that can be defined using the faceplate keys. Microprocessor setpoint programmer and controller, format 48x48mm (1/16 DIN). Manufactured using SMT, the instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red indicating LED's for the 4 logic or relay outputs, and a further 3 LED's that are programmable to indicate the various operational states of the instrument. The main input for the process variable is universal and provides the possibility to connect many types of input sensor: thermocouple, resistance thermometer, thermistor, linear inputs, potentiometer, all with the possibility of custom linearisation that can be defined using the faceplate keys. It is possible to activate correction of the input using a linear function defined by way of two points on it. The type of input is selected from the faceplate keys and no external shunts or adapter are required. A second auxiliary isolated analogue input is available, which can also be configured for a linear input, potentiometer or current transformer. There are two isolated digital inputs for entering the program commands of start, stop and reset, choosing the program and to step through the program. The instrument can have up to 4 relay (5A/250V) or logic (11Vdc, 20mA) outputs and up to 2 islolated analogue outputs in voltage or current. The function of each output is configurable and event outputs linked to the individual program step as well as control and alarm functions can be provided. A further isolated output (10 or 24Vdc, 30mA max.) is available for powering external transmitters or potentiometers. The serial communication interface RS485 (RS232C compatible) makes it possible to read or modify any parameter and to govern the instrument online (local/remote manual/automatic commutation, internal timer control, direct control of outputs). Protocols available: MODBUS RTU and CENCAL (Gefran). Using these it is possible to write to any of the instrument parameters. The sequence for setting up the programmer is particulary brief and there are up to 8 steps, each with a setpoint ramp and hold. It is also easy to set up any interlocks required from logic inputs and the event outputs, as well as the type of restart preferred using the few set-up steps in the "Step" menu. The various steps can be regrouped in 4 different programs. All the programming procedures of the instrument are facilitated by the grouping of the parameters in function blocks (CFG for the control parameters, Inp for the inputs, Out for the outputs, etc) and by the possibility of selecting a simplified menu for entering the most frequently used parameters. The instrument can also select the parameters is needs to display as a function of the hardware configuration, automatically concealing those that are not influential. To simplify the configuration even further, a programming kit is available for PC, which includes a menu driven configuration program for Windows and the necessary cable to connect the instrument (ssee data sheet cod. 80021). The programmer, as well as execuol outputs (heat/cool with two independent PID loops),can also retransmit 2 different setpoint profiles, with a common time base, to a slave controller using the two analogue outputs. In the execution phase of the programmer, the two displays are used to monitor the behaviour of the program and make any necessary adjustments immediately.
Datasheet
Description
Microprocessor setpoint programmer and controller, format 48x48mm (1/16 DIN). Manufactured using SMT, the instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red indicating LED's for the 4 logic or relay outputs, and a further 3 LED's that are programmable to indicate the various operational states of the instrument. The main input for the process variable is universal and provides the possibility to connect many types of input sensor: thermocouple, resistance thermometer, thermistor, linear inputs, potentiometer, all with the possibility of custom linearisation that can be defined using the faceplate keys. Microprocessor setpoint programmer and controller, format 48x48mm (1/16 DIN). Manufactured using SMT, the instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red indicating LED's for the 4 logic or relay outputs, and a further 3 LED's that are programmable to indicate the various operational states of the instrument. The main input for the process variable is universal and provides the possibility to connect many types of input sensor: thermocouple, resistance thermometer, thermistor, linear inputs, potentiometer, all with the possibility of custom linearisation that can be defined using the faceplate keys. It is possible to activate correction of the input using a linear function defined by way of two points on it. The type of input is selected from the faceplate keys and no external shunts or adapter are required. A second auxiliary isolated analogue input is available, which can also be configured for a linear input, potentiometer or current transformer. There are two isolated digital inputs for entering the program commands of start, stop and reset, choosing the program and to step through the program. The instrument can have up to 4 relay (5A/250V) or logic (11Vdc, 20mA) outputs and up to 2 islolated analogue outputs in voltage or current. The function of each output is configurable and event outputs linked to the individual program step as well as control and alarm functions can be provided. A further isolated output (10 or 24Vdc, 30mA max.) is available for powering external transmitters or potentiometers. The serial communication interface RS485 (RS232C compatible) makes it possible to read or modify any parameter and to govern the instrument online (local/remote manual/automatic commutation, internal timer control, direct control of outputs). Protocols available: MODBUS RTU and CENCAL (Gefran). Using these it is possible to write to any of the instrument parameters. The sequence for setting up the programmer is particulary brief and there are up to 8 steps, each with a setpoint ramp and hold. It is also easy to set up any interlocks required from logic inputs and the event outputs, as well as the type of restart preferred using the few set-up steps in the "Step" menu. The various steps can be regrouped in 4 different programs. All the programming procedures of the instrument are facilitated by the grouping of the parameters in function blocks (CFG for the control parameters, Inp for the inputs, Out for the outputs, etc) and by the possibility of selecting a simplified menu for entering the most frequently used parameters. The instrument can also select the parameters is needs to display as a function of the hardware configuration, automatically concealing those that are not influential. To simplify the configuration even further, a programming kit is available for PC, which includes a menu driven configuration program for Windows and the necessary cable to connect the instrument (ssee data sheet cod. 80021). The programmer, as well as execuol outputs (heat/cool with two independent PID loops),can also retransmit 2 different setpoint profiles, with a common time base, to a slave controller using the two analogue outputs. In the execution phase of the programmer, the two displays are used to monitor the behaviour of the program and make any necessary adjustments immediately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor Setpoint Programmer And Controller - 800P - Gefran
25050 Provaglio d'Iseo (BS), Italy
Microprocessor Setpoint Programmer And Controller
800P
Microprocessor Setpoint Programmer And Controller 800P
Microprocessor setpoint programmer and controller, format 48x48mm (1/16 DIN). Manufactured using SMT, the instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red indicating LED's for the 4 logic or relay outputs, and a further 3 LED's that are programmable to indicate the various operational states of the instrument. The main input for the process variable is universal and provides the possibility to connect many types of input sensor: thermocouple, resistance thermometer, thermistor, linear inputs, potentiometer, all with the possibility of custom linearisation that can be defined using the faceplate keys. Microprocessor setpoint programmer and controller, format 48x48mm (1/16 DIN). Manufactured using SMT, the instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red indicating LED's for the 4 logic or relay outputs, and a further 3 LED's that are programmable to indicate the various operational states of the instrument. The main input for the process variable is universal and provides the possibility to connect many types of input sensor: thermocouple, resistance thermometer, thermistor, linear inputs, potentiometer, all with the possibility of custom linearisation that can be defined using the faceplate keys. It is possible to activate correction of the input using a linear function defined by way of two points on it. The type of input is selected from the faceplate keys and no external shunts or adapter are required. A second auxiliary isolated analogue input is available, which can also be configured for a linear input, potentiometer or current transformer. There are two isolated digital inputs for entering the program commands of start, stop and reset, choosing the program and to step through the program. The instrument can have up to 4 relay (5A/250V) or logic (11Vdc, 20mA) outputs and up to 2 islolated analogue outputs in voltage or current. The function of each output is configurable and event outputs linked to the individual program step as well as control and alarm functions can be provided. A further isolated output (10 or 24Vdc, 30mA max.) is available for powering external transmitters or potentiometers. The serial communication interface RS485 (RS232C compatible) makes it possible to read or modify any parameter and to govern the instrument online (local/remote manual/automatic commutation, internal timer control, direct control of outputs). Protocols available: MODBUS RTU and CENCAL (Gefran). Using these it is possible to write to any of the instrument parameters. The sequence for setting up the programmer is particulary brief and there are up to 8 steps, each with a setpoint ramp and hold. It is also easy to set up any interlocks required from logic inputs and the event outputs, as well as the type of restart preferred using the few set-up steps in the "Step" menu. The various steps can be regrouped in 4 different programs. All the programming procedures of the instrument are facilitated by the grouping of the parameters in function blocks (CFG for the control parameters, Inp for the inputs, Out for the outputs, etc) and by the possibility of selecting a simplified menu for entering the most frequently used parameters. The instrument can also select the parameters is needs to display as a function of the hardware configuration, automatically concealing those that are not influential. To simplify the configuration even further, a programming kit is available for PC, which includes a menu driven configuration program for Windows and the necessary cable to connect the instrument (ssee data sheet cod. 80021). The programmer, as well as execuol outputs (heat/cool with two independent PID loops),can also retransmit 2 different setpoint profiles, with a common time base, to a slave controller using the two analogue outputs. In the execution phase of the programmer, the two displays are used to monitor the behaviour of the program and make any necessary adjustments immediately.

Microprocessor setpoint programmer and controller, format 48x48mm (1/16 DIN).
Manufactured using SMT, the instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection.
It has 4 keys, two green LED displays, each with 4 digits, 4 red indicating LED's for the 4 logic or relay outputs, and a further 3 LED's that are programmable to indicate the various operational states of the instrument.
The main input for the process variable is universal and provides the possibility to connect many types of input sensor:
thermocouple, resistance thermometer, thermistor, linear inputs, potentiometer, all with the possibility of custom linearisation that can be defined using the faceplate keys. Microprocessor setpoint programmer and controller, format 48x48mm (1/16 DIN). Manufactured using SMT, the instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red indicating LED's for the 4 logic or relay outputs, and a further 3 LED's that are programmable to indicate the various operational states of the instrument. The main input for the process variable is universal and provides the possibility to connect many types of input sensor: thermocouple, resistance thermometer, thermistor, linear inputs, potentiometer, all with the possibility of custom linearisation that can be defined using the faceplate keys.
It is possible to activate correction of the input using a linear function defined by way of two points on it.
The type of input is selected from the faceplate keys and no external shunts or adapter are required.
A second auxiliary isolated analogue input is available, which can also be configured for a linear input, potentiometer or current transformer.
There are two isolated digital inputs for entering the program commands of start, stop and reset, choosing the program and to step through the program.
The instrument can have up to 4 relay (5A/250V) or logic (11Vdc, 20mA) outputs and up to 2 islolated analogue outputs in voltage or current.
The function of each output is configurable and event outputs linked to the individual program step as well as control and alarm functions can be provided.
A further isolated output (10 or 24Vdc, 30mA max.) is available for powering external transmitters or potentiometers.
The serial communication interface RS485 (RS232C compatible) makes it possible to read or modify any parameter and to govern the instrument online (local/remote manual/automatic commutation, internal timer control, direct control of outputs).
Protocols available: MODBUS RTU and CENCAL (Gefran).
Using these it is possible to write to any of the instrument parameters.
The sequence for setting up the programmer is particulary brief and there are up to 8 steps, each with a setpoint ramp and hold.
It is also easy to set up any interlocks required from logic inputs and the event outputs, as well as the type of restart preferred using the few set-up steps in the "Step" menu.
The various steps can be regrouped in 4 different programs.
All the programming procedures of the instrument are facilitated by the grouping of the parameters in function blocks (CFG for the control parameters, Inp for the inputs, Out for the outputs, etc) and by the possibility of selecting a simplified menu for entering the most frequently used parameters.
The instrument can also select the parameters is needs to display as a function of the hardware configuration, automatically concealing those that are not influential.
To simplify the configuration even further, a programming kit is available for PC, which includes a menu driven configuration program for Windows and the necessary cable to connect the instrument (ssee data sheet cod. 80021).
The programmer, as well as execuol outputs (heat/cool with two independent PID loops),can also retransmit 2 different setpoint profiles, with a common time base, to a slave controller using the two analogue outputs.
In the execution phase of the programmer, the two displays are used to monitor the behaviour of the program and make any necessary adjustments immediately.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Universal Process Controllers
Product Number 800P
Product Name Microprocessor Setpoint Programmer And Controller
Control Limit; PID
Features PLC
Form Factor DIN
Interface Digital Front Panel; Network
Communication / Port Type Modbus RTU
Unlock Full Specs
to access all available technical data

Similar Products

AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
CO2 Controller for Mushrooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details