Gefran High Performance Controller 2500

Description
Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure, force, temperature, and differential pressure, and can acquire up to 4 variables. It has two main analog inputs, configurable for strain gauge / potentiometer / linear signal / TC / RTD (one of which is optional) and two auxiliary analog inputs for linear signals (for example, remote setpoint functions and line speed reference input). Two isolated analog outputs (one of which is optional) are available for control. The operator interface, with IP54 protection level (IP65 with protective cover) is equipped with a 6-key soft-touch keyboard, triple 5-digit display (one of which is 2-color), and two bar graphs with configurable function. Controls and commands can be sent from the front panel or via 4 digital inputs that can be assigned functions such as reset, calibration, man/auto, loc/rem, hold, raise/lower (motopotentiometer function), parameter set selection, setpoint selection. The instrument has 4 configurable relay outputs as standard. More extended configurations are available with the following options: - isolated analog output for retransmission of process, peak, remote set, deviation, alarm setpoint, differential values - expansion with 4 I/O - communication interface Modbus RTU - communication interface Profibus DP (slave) CONTROLLER Self-adapting PI control or double-action PID (heating/cooling), ratio controller, differential pressure controller, selftuning, continuous or one-shot autotuning, Auto/man, Loc/rem, setpoint gradient, power gradient, dynamic power limits. 8 sets of selectable PID parameters based on setpoint level / PV / deviation or from digital inputs. ALARMS 4 completely configurable alarm setpoints. Selectable “failsafe” function. MATH FUNCTIONS The 2500 controller lets you define two distinct math relations between two analog inputs. The results can be freely used as setpoints, alarm setpoints, control output, etc... DIGITAL COMMUNICATION The instrument offers an optional RS485 2/4 wire / RS232 serial interface with MODBUS RTU protocol for access to instrument parameters. CONFIGURATION The programming procedure is facilitated by the menu structure, with various configuration levels for quick and simple data search.
Datasheet
Description
Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure, force, temperature, and differential pressure, and can acquire up to 4 variables. It has two main analog inputs, configurable for strain gauge / potentiometer / linear signal / TC / RTD (one of which is optional) and two auxiliary analog inputs for linear signals (for example, remote setpoint functions and line speed reference input). Two isolated analog outputs (one of which is optional) are available for control. The operator interface, with IP54 protection level (IP65 with protective cover) is equipped with a 6-key soft-touch keyboard, triple 5-digit display (one of which is 2-color), and two bar graphs with configurable function. Controls and commands can be sent from the front panel or via 4 digital inputs that can be assigned functions such as reset, calibration, man/auto, loc/rem, hold, raise/lower (motopotentiometer function), parameter set selection, setpoint selection. The instrument has 4 configurable relay outputs as standard. More extended configurations are available with the following options: - isolated analog output for retransmission of process, peak, remote set, deviation, alarm setpoint, differential values - expansion with 4 I/O - communication interface Modbus RTU - communication interface Profibus DP (slave) CONTROLLER Self-adapting PI control or double-action PID (heating/cooling), ratio controller, differential pressure controller, selftuning, continuous or one-shot autotuning, Auto/man, Loc/rem, setpoint gradient, power gradient, dynamic power limits. 8 sets of selectable PID parameters based on setpoint level / PV / deviation or from digital inputs. ALARMS 4 completely configurable alarm setpoints. Selectable “failsafe” function. MATH FUNCTIONS The 2500 controller lets you define two distinct math relations between two analog inputs. The results can be freely used as setpoints, alarm setpoints, control output, etc... DIGITAL COMMUNICATION The instrument offers an optional RS485 2/4 wire / RS232 serial interface with MODBUS RTU protocol for access to instrument parameters. CONFIGURATION The programming procedure is facilitated by the menu structure, with various configuration levels for quick and simple data search.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Controller - 2500 - Gefran
25050 Provaglio d'Iseo (BS), Italy
High Performance Controller
2500
High Performance Controller 2500
Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure, force, temperature, and differential pressure, and can acquire up to 4 variables. It has two main analog inputs, configurable for strain gauge / potentiometer / linear signal / TC / RTD (one of which is optional) and two auxiliary analog inputs for linear signals (for example, remote setpoint functions and line speed reference input). Two isolated analog outputs (one of which is optional) are available for control. The operator interface, with IP54 protection level (IP65 with protective cover) is equipped with a 6-key soft-touch keyboard, triple 5-digit display (one of which is 2-color), and two bar graphs with configurable function. Controls and commands can be sent from the front panel or via 4 digital inputs that can be assigned functions such as reset, calibration, man/auto, loc/rem, hold, raise/lower (motopotentiometer function), parameter set selection, setpoint selection. The instrument has 4 configurable relay outputs as standard. More extended configurations are available with the following options: - isolated analog output for retransmission of process, peak, remote set, deviation, alarm setpoint, differential values - expansion with 4 I/O - communication interface Modbus RTU - communication interface Profibus DP (slave) CONTROLLER Self-adapting PI control or double-action PID (heating/cooling), ratio controller, differential pressure controller, selftuning, continuous or one-shot autotuning, Auto/man, Loc/rem, setpoint gradient, power gradient, dynamic power limits. 8 sets of selectable PID parameters based on setpoint level / PV / deviation or from digital inputs. ALARMS 4 completely configurable alarm setpoints. Selectable “failsafe” function. MATH FUNCTIONS The 2500 controller lets you define two distinct math relations between two analog inputs. The results can be freely used as setpoints, alarm setpoints, control output, etc... DIGITAL COMMUNICATION The instrument offers an optional RS485 2/4 wire / RS232 serial interface with MODBUS RTU protocol for access to instrument parameters. CONFIGURATION The programming procedure is facilitated by the menu structure, with various configuration levels for quick and simple data search.

Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure, force, temperature, and differential pressure, and can acquire up to 4 variables. It has two main analog inputs, configurable for strain gauge / potentiometer / linear signal / TC / RTD (one of which is optional) and two auxiliary analog inputs for linear signals (for example, remote setpoint functions and line speed reference input). Two isolated analog outputs (one of which is optional) are available for control. The operator interface, with IP54 protection level (IP65 with protective cover) is equipped with a 6-key soft-touch keyboard, triple 5-digit display (one of which is 2-color), and two bar graphs with configurable function. Controls and commands can be sent from the front panel or via 4 digital inputs that can be assigned functions such as reset, calibration, man/auto, loc/rem, hold, raise/lower (motopotentiometer function), parameter set selection, setpoint selection. The instrument has 4 configurable relay outputs as standard. More extended configurations are available with the following options:
- isolated analog output for retransmission of process, peak, remote set, deviation, alarm setpoint, differential values
- expansion with 4 I/O
- communication interface Modbus RTU
- communication interface Profibus DP (slave)
CONTROLLER
Self-adapting PI control or double-action PID (heating/cooling), ratio controller, differential pressure controller, selftuning, continuous or one-shot autotuning, Auto/man, Loc/rem, setpoint gradient, power gradient, dynamic power limits. 8 sets of selectable PID parameters based on setpoint level / PV / deviation or from digital inputs.
ALARMS
4 completely configurable alarm setpoints.
Selectable “failsafe” function.
MATH FUNCTIONS
The 2500 controller lets you define two distinct math relations between two analog inputs. The results can be freely used as setpoints, alarm setpoints, control output, etc...
DIGITAL COMMUNICATION
The instrument offers an optional RS485 2/4 wire / RS232 serial interface with MODBUS RTU protocol for access to instrument parameters.
CONFIGURATION
The programming procedure is facilitated by the menu structure, with various configuration levels for quick and simple data search.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Universal Process Controllers
Product Number 2500
Product Name High Performance Controller
Controller Type Pressure; Ratio Controller
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel; Network
Communication / Port Type Serial, Profibus DP
Unlock Full Specs
to access all available technical data

Similar Products

Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Universal Process Controller - Control Master CM50 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features Multi-Function
Form Factor DIN
View Details