GEEPLUS Inc. DSMH Series Hybrid Stepping Motor Model DSM11099H-18275

Description
The DSMH series of stepper motor are high torque stepper motors for microstepping operation which achieve high efficiency by new lamination design which produces torque typically 50 - 100% greater than round body designs. The high rigidity of the laminations also helps to reduce audible noise. The most important characteristics of our Stepper Motors are: flexibility: The DSMH series comes in 7 sizes ranging from 20 to 110mm flange. high speed: the high torque of the DSMH stepper motors allows for high acceleration. Low resistance windings allow for high speed. high torque: typically 40% more torque compared to conventional motors of similar size. high efficiency: the lamination design and the small airgap of the DSMH series reduce the electromagnetical losses to a minimum. low noise and vibration: the rectangular lamination design leads to a high stiffness of the DSMH series stepper motors. The tooth geometry was especially designed to minimize audible noise and vibration. many options as standard: metric or SAE threads, shaft on either side, return spring, dust cover, tapped holes in armature plate Connectivity: Most motors of the DSMH-family provide 8 leads. This allows both for serial and parallel connection in bipolar operation and also unipolar connection. customized solutions available, e.g. custom windings or custom shaft configurations
Request a Quote Datasheet
Description
The DSMH series of stepper motor are high torque stepper motors for microstepping operation which achieve high efficiency by new lamination design which produces torque typically 50 - 100% greater than round body designs. The high rigidity of the laminations also helps to reduce audible noise. The most important characteristics of our Stepper Motors are: flexibility: The DSMH series comes in 7 sizes ranging from 20 to 110mm flange. high speed: the high torque of the DSMH stepper motors allows for high acceleration. Low resistance windings allow for high speed. high torque: typically 40% more torque compared to conventional motors of similar size. high efficiency: the lamination design and the small airgap of the DSMH series reduce the electromagnetical losses to a minimum. low noise and vibration: the rectangular lamination design leads to a high stiffness of the DSMH series stepper motors. The tooth geometry was especially designed to minimize audible noise and vibration. many options as standard: metric or SAE threads, shaft on either side, return spring, dust cover, tapped holes in armature plate Connectivity: Most motors of the DSMH-family provide 8 leads. This allows both for serial and parallel connection in bipolar operation and also unipolar connection. customized solutions available, e.g. custom windings or custom shaft configurations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSMH Series Hybrid Stepping Motor - Model DSM11099H-18275 - GEEPLUS Inc.
Greer, SC, United States
DSMH Series Hybrid Stepping Motor
Model DSM11099H-18275
DSMH Series Hybrid Stepping Motor Model DSM11099H-18275
The DSMH series of stepper motor are high torque stepper motors for microstepping operation which achieve high efficiency by new lamination design which produces torque typically 50 - 100% greater than round body designs. The high rigidity of the laminations also helps to reduce audible noise. The most important characteristics of our Stepper Motors are: flexibility: The DSMH series comes in 7 sizes ranging from 20 to 110mm flange. high speed: the high torque of the DSMH stepper motors allows for high acceleration. Low resistance windings allow for high speed. high torque: typically 40% more torque compared to conventional motors of similar size. high efficiency: the lamination design and the small airgap of the DSMH series reduce the electromagnetical losses to a minimum. low noise and vibration: the rectangular lamination design leads to a high stiffness of the DSMH series stepper motors. The tooth geometry was especially designed to minimize audible noise and vibration. many options as standard: metric or SAE threads, shaft on either side, return spring, dust cover, tapped holes in armature plate Connectivity: Most motors of the DSMH-family provide 8 leads. This allows both for serial and parallel connection in bipolar operation and also unipolar connection. customized solutions available, e.g. custom windings or custom shaft configurations

The DSMH series of stepper motor are high torque stepper motors for microstepping operation which achieve high efficiency by new lamination design which produces torque typically 50 - 100% greater than round body designs.
The high rigidity of the laminations also helps to reduce audible noise.

The most important characteristics of our Stepper Motors are:

  • flexibility: The DSMH series comes in 7 sizes ranging from 20 to 110mm flange.
  • high speed: the high torque of the DSMH stepper motors allows for high acceleration. Low resistance windings allow for high speed.
  • high torque: typically 40% more torque compared to conventional motors of similar size.
  • high efficiency: the lamination design and the small airgap of the DSMH series reduce the electromagnetical losses to a minimum.
  • low noise and vibration: the rectangular lamination design leads to a high stiffness of the DSMH series stepper motors. The tooth geometry was especially designed to minimize audible noise and vibration.
  • many options as standard: metric or SAE threads, shaft on either side, return spring, dust cover, tapped holes in armature plate
  • Connectivity: Most motors of the DSMH-family provide 8 leads. This allows both for serial and parallel connection in bipolar operation and also unipolar connection.
  • customized solutions available, e.g. custom windings or custom shaft configurations
Supplier's Site Datasheet

Technical Specifications

  GEEPLUS Inc.
Product Category Stepper Motors (rotary)
Product Number Model DSM11099H-18275
Product Name DSMH Series Hybrid Stepping Motor
Stepper Construction Permanent Magnet
Holding Torque 1628 In-oz (1150 N-cm)
Step Angle 1.80 degrees
Continuous Current 2.75 amps
Rotor Inertia 0.0779 oz-in-sec² (0.5500 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

DSMH Series Hybrid Stepping Motor - Model DSM110150-18325 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 2973 In-oz (2100 N-cm)
Step Angle 1.80 degrees
View Details
DSMH Series Hybrid Stepping Motor - Model DSM5741H-x8070 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 78 In-oz (55 N-cm)
Step Angle 1.80 degrees
View Details
DSMH Series Hybrid Stepping Motor - Model DSM8665H-18220 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 411 In-oz (290 N-cm)
Step Angle 1.80 degrees
View Details
DSMH Series Hybrid Stepping Motor - DSM4248H-x8085 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 68 In-oz (48 N-cm)
Step Angle 1.80 degrees
View Details