IC MCU 32BIT 128KB FLASH 48LQFP Product overview: APM32F103CBT6 from GEEHY SEMICONDUCTOR is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-APM32F103CBT6 can be used for catalog matching and distributor lookup.
MCU, QFP-48, 96 MHZ FREQ, 128KB
ARM® Cortex®-M3 APM32F103xB Microcontroller IC 32-Bit 96MHz 128KB (128K x 8) FLASH 48-LQFP
IC MCU 32BIT 128KB FLASH 48LQFP
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-APM32F103CBT6 | APM32F103CBT6 | APM32F103CBT6 | APM32F103CBT6 |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| RAM | 20 KB | 20 KB | 20 KB | 20 KB |
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts | |
| Package Type | Other; Tray | QFP; Other; 48-QFP | QFP; Other; 48-QFP | Other; 48-QFP |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |