IC MCU 32BIT 256KB FLASH 48LQFP
ARM® Cortex®-M0+ APM32F030xC Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-LQFP
MCU, QFP-48, 48 MHZ FREQ, 256KB
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | APM32F030CCT6 | APM32F030CCT6 | APM32F030CCT6 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz |
| RAM | 32 KB | 32 KB | 32 KB |
| ROM Type | Flash; FLASH | Flash; FLASH |