SOCKET DRIVER, 3/8"DRV, HEXAGON, 7MM; Socket Type:Square Drive; AF Size - Metric:7mm; AF Size - Imperial:3/8"; Drive Size - Imperial:3/8"; Product Range:-; SVHC:No SVHC (15-Jan-2018); Driver Size:3/8"; Length:47mm; Size:7; Socket RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 33P7106 |
| Product Name | Socket Driver, 3/8drv, Hexagon, 7Mm; Socket Type Gedore |