SOCKET DRIVER, 1/4"DRV, HEXAGON, 5MM; Socket Type:Square Drive; AF Size - Metric:5mm; AF Size - Imperial:1/4"; Drive Size - Imperial:1/4"; Product Range:-; SVHC:No SVHC (15-Jan-2018); Driver Size:1/4"; Length:28mm; Socket Style:Hex RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 34M6468 |
| Product Name | Socket Driver, 1/4drv, Hexagon, 5Mm; Socket Type Gedore |