TORQUE, WRENCH, MEASURING DIAL, 1/2 INCH; Torque Tool Style:Wrench; Torque Range ft-lb:12ft-lb to 60ft-lb; Torque Range N-m:16N-m to 80N-m; Drive Size - Metric:-; Drive Size - Imperial:1/2"; Overall Length:435mm; Product Range:-; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23X6486 |
| Product Name | Torque, Wrench, Measuring Dial, 1/2 Inch; Torque Tool Style Gedore |