The Torque, Ratchet Head, 3/8 Inch (part number 23X6388) is designed for precision torque applications with a torque range of 7 ft-lb to 37 ft-lb. It features a 3/8-inch drive size and an overall length of 365 mm. The tool is calibrated for accuracy within +/- 4%, ensuring reliable performance in various engineering tasks. This ratchet head is suitable for use with interchangeable fittings and sockets, making it versatile for different applications. The product is compliant with ISO 6789 standards, which is important for engineers seeking tools that meet industry regulations.
TORQUE, RATCHET HEAD, 3/8 INCH; Torque Tool Style:Ratchet; Torque Range ft-lb:7ft-lb to 37ft-lb; Torque Range N-m:-; Drive Size - Metric:-; Drive Size - Imperial:3/8"; Overall Length:365mm; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23X6388 |
| Product Name | Torque, Ratchet Head, 3/8 Inch; Torque Tool Style Gedore |