TORQUE, RATCHET HEAD, 1/2 INCH; Torque Tool Style:Ratchet; Torque Range ft-lb:14ft-lb to 74ft-lb; Torque Range N-m:-; Drive Size - Metric:-; Drive Size - Imperial:1/2"; Overall Length:400mm; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23X6382 |
| Product Name | Torque, Ratchet Head, 1/2 Inch; Torque Tool Style Gedore |