TORQUE, RATCHET HEAD, 8MM; Torque Tool Style:Ratchet; Torque Range ft-lb:20in-lb to 90in-lb; Torque Range N-m:2N-m to 10N-m; Drive Size - Metric:8mm; Drive Size - Imperial:-; Overall Length:220mm; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23X6380 |
| Product Name | Torque, Ratchet Head, 8Mm; Torque Tool Style Gedore |