Gedore Tools, Inc. Pliers 8000 A 42

Description
"Retaining Ring Pliers Bent Nose Smooth 12.40"" (315.0mm)"
Request a Quote Datasheet
Description
"Retaining Ring Pliers Bent Nose Smooth 12.40"" (315.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2128-8000A42-ND - DigiKey
Thief River Falls, MN, United States
"Retaining Ring Pliers Bent Nose Smooth 12.40"" (315.0mm)"

"Retaining Ring Pliers Bent Nose Smooth 12.40"" (315.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2128-8000A42-ND
Product Name Pliers
Type Retaining-Ring; Specialty / Other; Pointed Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1044679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
View Details
Plier - D502-10-INS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Tongue and Groove
Length 10.25 inch (260 mm)
Material Steel
View Details
2 suppliers