Gedore Tools, Inc. Pliers 8000 A 41

Description
"Retaining Ring Pliers Bent Nose Smooth 12.01"" (305.0mm)"
Request a Quote Datasheet
Description
"Retaining Ring Pliers Bent Nose Smooth 12.01"" (305.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2128-8000A41-ND - DigiKey
Thief River Falls, MN, United States
"Retaining Ring Pliers Bent Nose Smooth 12.01"" (305.0mm)"

"Retaining Ring Pliers Bent Nose Smooth 12.01"" (305.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2128-8000A41-ND
Product Name Pliers
Type Retaining-Ring; Specialty / Other; Pointed Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
8” Long Nose Plier - DWHT70800 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Needle Nose
Length 5 inch (127 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details
Channellock Code Blue 9 1/2” Tongue & Groove Pliers - T-53CB-3 - Buckaroos, Inc.
Specs
Type Tongue and Groove
Length 9.5 inch (241 mm)
View Details