Gedore Tools, Inc. Pliers 8000 A 31

Description
"Retaining Ring Pliers Bent Nose Smooth 8.27"" (210.0mm)"
Request a Quote Datasheet
Description
"Retaining Ring Pliers Bent Nose Smooth 8.27"" (210.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2128-8000A31-ND - DigiKey
Thief River Falls, MN, United States
"Retaining Ring Pliers Bent Nose Smooth 8.27"" (210.0mm)"

"Retaining Ring Pliers Bent Nose Smooth 8.27"" (210.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2128-8000A31-ND
Product Name Pliers
Type Retaining-Ring; Specialty / Other; Pointed Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2166017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.3 inch (160 mm)
Standards VDE/1000V Approved
View Details
PLIER SET - E080806 - Proto® Industrial Tools
Proto® Industrial Tools
View Details
Channellock Code Blue 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details