Gedore Tools, Inc. Pliers 8000 A 3

Description
"Retaining Ring Pliers Pointed Nose Smooth 9.06"" (230.0mm)"
Request a Quote Datasheet
Description
"Retaining Ring Pliers Pointed Nose Smooth 9.06"" (230.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2128-8000A3-ND - DigiKey
Thief River Falls, MN, United States
"Retaining Ring Pliers Pointed Nose Smooth 9.06"" (230.0mm)"

"Retaining Ring Pliers Pointed Nose Smooth 9.06"" (230.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2128-8000A3-ND
Product Name Pliers
Type Retaining-Ring; Specialty / Other; Pointed Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2286424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.74 inch (222 mm)
Jaw Length 1.77 inch (45 mm)
Standards VDE/1000V Approved
View Details
Channellock Code Blue 9 1/2” Tongue & Groove Pliers - T-53CB-3 - Buckaroos, Inc.
Specs
Type Tongue and Groove
Length 9.5 inch (241 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 1.36 inch (34.54 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details