Gedore Tools, Inc. Pliers 8000 A 1

Description
"Retaining Ring Pliers Pointed Nose Smooth 5.55"" (141.0mm)"
Request a Quote Datasheet
Description
"Retaining Ring Pliers Pointed Nose Smooth 5.55"" (141.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2128-8000A1-ND - DigiKey
Thief River Falls, MN, United States
"Retaining Ring Pliers Pointed Nose Smooth 5.55"" (141.0mm)"

"Retaining Ring Pliers Pointed Nose Smooth 5.55"" (141.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2128-8000A1-ND
Product Name Pliers
Type Retaining-Ring; Specialty / Other; Pointed Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1906729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 0.1969 to 1.22 inch (5 to 31 mm)
View Details
PLIER - E189875 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 6.34 inch (161 mm)
Jaw Length 0.4688 inch (11.91 mm)
Features Soft Handles
View Details
6” Long Nose Plier - DWHT70799 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Needle Nose
Length 3 inch (76.2 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details