Gedore Tools, Inc. Wrenches 7 3,2

Description
"Combination Wrench 3.2mm 3.07"" (78.0mm) Length"
Request a Quote Datasheet
Description
"Combination Wrench 3.2mm 3.07"" (78.0mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2128-73,2-ND - DigiKey
Thief River Falls, MN, United States
"Combination Wrench 3.2mm 3.07"" (78.0mm) Length"

"Combination Wrench 3.2mm 3.07"" (78.0mm) Length"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 2128-73,2-ND
Product Name Wrenches
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details