Tool Single Level Stripper, Adjustable For 0.8mm² ~ 6mm² Cable Cross-Section
STRIPPING PLIERS 160 MM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2128-8098-160JC-ND | 6708630 |
| Product Name | Wire Strippers and Accessories | Wire Strippers and Accessories |
| Tool Type | Stripper | Single Level Stripper, Adjustable |
1.25mm Pitch High-Reliability Connector - Gecko Latch