Gedore Tools, Inc. Hex, Torx Keys 42 7/32AF (5,5MM)

Description
"Hex Key L-Key 7/32"" 3.23"" (82.0mm)"
Request a Quote Datasheet
Description
"Hex Key L-Key 7/32"" 3.23"" (82.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex, Torx Keys - 2128-427/32AF(5.5MM)-ND - DigiKey
Thief River Falls, MN, United States
"Hex Key L-Key 7/32"" 3.23"" (82.0mm)"

"Hex Key L-Key 7/32"" 3.23"" (82.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 2128-427/32AF(5.5MM)-ND
Product Name Hex, Torx Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details