The Ratchet, Reversible, 3/8" Drive Size Imperial Gedore is designed for hand-operated sockets and accessories, conforming to DIN 3120 - C 10 and ISO 1174 standards. It features a compact design with dimensions of 44 x 145 x 39 mm and is constructed from a sturdy compound material. The ratchet allows for fast and easy tightening of bolted connections up to a maximum torque of 70 N¬?m. It is available in five colors, providing options for user preference. The product is suitable for various applications requiring a reliable and efficient ratcheting tool.
RATCHET, REVERSIBLE, 3/8"; Drive Size - Imperial:3/8"; Length:200mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Height:30.2mm; Weight:250g RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 56W4046 |
| Product Name | Ratchet, Reversible, 3/8; Drive Size Imperial Gedore |