Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIE SETS
GEDORE TOOLS, INC.
1830589 -- CRIMP HEADS, DIE SETS
Gedore Tools, Inc.
Crimp Heads, Die Sets
1830589
Description
Tool Die Set For Terminals, 0.75 ~ 2.5mm²
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Tool Die Set For Terminals, 0.75 ~ 2.5mm²
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Crimp Heads, Die Sets
2128-8140-04-ND
Crimp Heads, Die Sets
2128-8140-04-ND
Tool Die Set For Terminals, 0.75 ~ 2.5mm²
Tool Die Set For Terminals, 0.75 ~ 2.5mm²
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Die Sets
Product Number
2128-8140-04-ND
Product Name
Crimp Heads, Die Sets
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Crimp Heads, Die Sets
1389G9
View Details
RS Components, Ltd.
Dies
6680747
View Details
Kuriyama of America, Inc.
Available Dies - KCDH Series 103.0 - 106.0 Crimp Range 130 mm Length
KCDH144-103
View Details
L-com, Inc.
8 Position Die Set without Secondary Strain Relief, use with all RJ45 Plugs
HTS7100-08A
View Details